Texas Instruments CD74HCT08 High Speed CMOS Logic Quad 2-Input AND Gates CD74HCT08M96

Description
High Speed CMOS Logic Quad 2-Input AND Gates 14-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Quad 2-Input AND Gates 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HCT08M96 is a quadruple 2-input AND gate in a 14-pin SOIC package measuring 8.65mm by 6mm, with an operating temperature range of -55°C to +125°C and operation from 4.5V to 5.5V. It feature buffered inputs compatible with LSTTL and CMOS logic levels, supports fanout up to 10 LSTTL loads, and offers reduced power consumption compared to LSTTL logic.

Datasheet Summary
Powered by GS/AI

The CD74HCT08M96 is a quadruple 2-input AND gate in a 14-pin SOIC package measuring 8.65mm by 6mm, with an operating temperature range of -55°C to +125°C and operation from 4.5V to 5.5V. It feature buffered inputs compatible with LSTTL and CMOS logic levels, supports fanout up to 10 LSTTL loads, and offers reduced power consumption compared to LSTTL logic.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT08 High Speed CMOS Logic Quad 2-Input AND Gates - CD74HCT08M96 - Texas Instruments
Dallas, TX, United States
CD74HCT08 High Speed CMOS Logic Quad 2-Input AND Gates
CD74HCT08M96
CD74HCT08 High Speed CMOS Logic Quad 2-Input AND Gates CD74HCT08M96
High Speed CMOS Logic Quad 2-Input AND Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input AND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HCT08M96 - 079909-CD74HCT08M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT08M96
079909-CD74HCT08M96
Logic - Logic - Gates and Inverters - CD74HCT08M96 079909-CD74HCT08M96
Manufacturer: Texas Instruments Win Source Part Number: 079909-CD74HCT08M96 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 25ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 079909-CD74HCT08M96
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 25ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-14544-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14544-1-ND
Gates and Inverters 296-14544-1-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14544-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14544-2-ND
Gates and Inverters 296-14544-2-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14544-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14544-6-ND
Gates and Inverters 296-14544-6-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 5V SOIC Logic IC
705-CD74HCT08M96
Quad 5V SOIC Logic IC 705-CD74HCT08M96
Quad 2-Input AND Gate IC, CMOS, 5V, 38ns, SOIC Product overview: CD74HCT08M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT08M96 can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, CMOS, 5V, 38ns, SOIC Product overview: CD74HCT08M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT08M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD74HCT08M96 - Rochester Electronics
Newburyport, MA, United States
AND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HCT08M96
Logic Gates CD74HCT08M96
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Gates and Inverters - CD74HCT08M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT08M96
Gates and Inverters CD74HCT08M96
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now
Gates and Inverters - CD74HCT08M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HCT08M96
Gates and Inverters CD74HCT08M96
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - CD74HCT08M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT08M96
Logic - Gates and Inverters CD74HCT08M96
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT08M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT08M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT08M96
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT08M96 079909-CD74HCT08M96 296-14544-1-ND 705-CD74HCT08M96 CD74HCT08M96 CD74HCT08M96 CD74HCT08M96 CD74HCT08M96 CD74HCT08M96 CD74HCT08M96
Product Name CD74HCT08 High Speed CMOS Logic Quad 2-Input AND Gates Logic - Logic - Gates and Inverters - CD74HCT08M96 Gates and Inverters Quad 5V SOIC Logic IC Logic Gates Gates and Inverters Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE AND AND; AND Gate AND; AND Gate NOT; AND AND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family HCT CMOS
Propagation Delay 31 ns 25 ns 25 ns 38 ns 25 ns
Operating Current 0.0200 mA 4 mA 4 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN74AHC1G04-Q1 Automotive Catalog Single Inverter Gate - 1A1G04QDBVRG4Q1 - Texas Instruments
Specs
Gate Type NOT
Supply Voltage 3.3,5
Logic Family AHC
View Details
7 suppliers