Texas Instruments CD74HCT08 High Speed CMOS Logic Quad 2-Input AND Gates CD74HCT08M

Description
High Speed CMOS Logic Quad 2-Input AND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input AND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT08 High Speed CMOS Logic Quad 2-Input AND Gates - CD74HCT08M - Texas Instruments
Dallas, TX, United States
CD74HCT08 High Speed CMOS Logic Quad 2-Input AND Gates
CD74HCT08M
CD74HCT08 High Speed CMOS Logic Quad 2-Input AND Gates CD74HCT08M
High Speed CMOS Logic Quad 2-Input AND Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input AND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-12828-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12828-5-ND
Gates and Inverters 296-12828-5-ND
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 5V 4mA SOIC Logic IC
705-CD74HCT08M
Quad 5V 4mA SOIC Logic IC 705-CD74HCT08M
Quad 2-Input AND Gate IC, CMOS, 5V, 4mA, 25ns, SOIC Product overview: CD74HCT08M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 4mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 4mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT08M can be used for catalog matching and distributor lookup.

Quad 2-Input AND Gate IC, CMOS, 5V, 4mA, 25ns, SOIC Product overview: CD74HCT08M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 4mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 4mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT08M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - CD74HCT08M - Rochester Electronics
Newburyport, MA, United States
AND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

AND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - CD74HCT08M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT08M
Logic - Gates and Inverters CD74HCT08M
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
74Hct Cmos, Smd, 74Hct08, Soic14; Logic Family / Base Number Texas Instruments - 28AH2045 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, Smd, 74Hct08, Soic14; Logic Family / Base Number Texas Instruments
28AH2045
74Hct Cmos, Smd, 74Hct08, Soic14; Logic Family / Base Number Texas Instruments 28AH2045
74HCT CMOS, SMD, 74HCT08, SOIC14; Logic Family / Base Number:74HCT08; Logic Type:AND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

74HCT CMOS, SMD, 74HCT08, SOIC14; Logic Family / Base Number:74HCT08; Logic Type:AND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HCT08M
Logic Gates CD74HCT08M
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT08M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT08M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT08M
IC GATE AND 4CH 2-INP 14SOIC

IC GATE AND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - CD74HCT08M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT08M
Gates and Inverters CD74HCT08M
AND Gate IC 4 Channel 14-SOIC

AND Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT08M 296-12828-5-ND 705-CD74HCT08M CD74HCT08M CD74HCT08M 28AH2045 CD74HCT08M CD74HCT08M CD74HCT08M
Product Name CD74HCT08 High Speed CMOS Logic Quad 2-Input AND Gates Gates and Inverters Quad 5V 4mA SOIC Logic IC Logic - Gates and Inverters 74Hct Cmos, Smd, 74Hct08, Soic14; Logic Family / Base Number Texas Instruments Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type AND AND AND; AND GATE AND NOT; AND AND; AND AND AND; AND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 5.5V 4.5V ~ 5.5V
Logic Family HCT CMOS
Propagation Delay 31 ns 25 ns 25 ns
Operating Current 0.0200 mA 0.0020 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5432DM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 770-54S51DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Inputs 4
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Gates and Inverters - 54LS32FM - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers