High Speed CMOS Logic Quad 2-Input AND Gates 14-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 012939-CD74HCT08E
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 25ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
AND Gate IC 4 Channel 14-PDIP
IC GATE AND 4CH 2-INP 14DIP
IC GATE AND 4CH 2-INP 14DIP
74HCT CMOS, 74HCT08, DIP14, 5.5V; Logic Family / Base Number:74HCT08; Logic Type:AND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCT08E | 012939-CD74HCT08E | 296-2084-5-ND | CD74HCT08E | CD74HCT08E | CD74HCT08E | CD74HCT08E | 26AJ5468 |
| Product Name | CD74HCT08 High Speed CMOS Logic Quad 2-Input AND Gates | Logic - Logic - Gates and Inverters - CD74HCT08E | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | 74Hct Cmos, 74Hct08, Dip14, 5.5V; Logic Family / Base Number Texas Instruments |
| Gate Type | AND | NOT; AND; AND Gate | AND | NOT; AND | AND | AND; AND Gate | AND; AND | |
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | 5.5V | ||
| Logic Family | HCT | |||||||
| Propagation Delay | 31 ns | 25 ns | 25 ns | |||||
| Operating Current | 0.0200 mA | 0.0020 mA | 4 mA | 4 mA |