Manufacturer: Texas Instruments
Win Source Part Number: 1028473-CD74HCT04M96
Packaging: Reel - TR
Number of Circuits: 6
Mounting: SMD (SMT)
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 19ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Hex Inverter IC, 6 Circuits, CMOS, 5V, SOIC, 29ns PD Product overview: CD74HCT04M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT04M96 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
Inverter IC 6 Channel 14-SOIC
6 19ns@4.5V,50pF 2uA 4.5V~5.5V SOIC-14 Inverters ROHS
Inverter IC 6 Channel 14-SOIC
IC INVERTER 6CH 6-INP 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1028473-CD74HCT04M96 | 705-CD74HCT04M96 | 296-14543-1-ND | CD74HCT04M96 | CD74HCT04M96 | CD74HCT04M96 |
| Product Name | Logic - Logic - Gates and Inverters - CD74HCT04M96 | 5V SOIC Logic IC | Gates and Inverters | Logic ICs >> Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT; Buffer, Inverter | NOT | NOT | NOT; Inverter | NOT |
| Supply Voltage | 4.5 V ~ 5.5 V | 5.5V | 4.5V ~ 5.5V | 4.5V~5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 19 ns | 29 ns | 19 ns | 19 ns | ||
| Low Level Output Current (Sink) | 4 mA | 4 mA | 4 mA | 4 mA |