Nexperia B.V. Quad 2-input OR gate 74AHC32PW,118

Description
The 74AHC32; 74AHCT32 is a quad 2-input OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC32: CMOS level For 74AHCT32: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74AHC32; 74AHCT32 is a quad 2-input OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC32: CMOS level For 74AHCT32: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74AHC32PW is a quad 2-input OR gate in a TSSOP14 package with a body width of 4.4 mm, operating from -40 °C to +125 °C. It supports a supply voltage range of 2.0 V to 5.5 V, features overvoltage-tolerant inputs up to 5.5 V, Schmitt-trigger inputs, and CMOS-level input thresholds. ESD protection meets HBM class 2 (exceeding 2000 V) and CDM class C3 (exceeding 1000 V), with latch-up performance exceeding 100 mA per JESD 78 Class II Level A.

Datasheet Summary
Powered by GS/AI

The 74AHC32PW is a quad 2-input OR gate in a TSSOP14 package with a body width of 4.4 mm, operating from -40 °C to +125 °C. It supports a supply voltage range of 2.0 V to 5.5 V, features overvoltage-tolerant inputs up to 5.5 V, Schmitt-trigger inputs, and CMOS-level input thresholds. ESD protection meets HBM class 2 (exceeding 2000 V) and CDM class C3 (exceeding 1000 V), with latch-up performance exceeding 100 mA per JESD 78 Class II Level A.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input OR gate - 74AHC32PW,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input OR gate
74AHC32PW,118
Quad 2-input OR gate 74AHC32PW,118
The 74AHC32; 74AHCT32 is a quad 2-input OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Input levels: For 74AHC32: CMOS level For 74AHCT32: TTL level Balanced propagation delays All inputs have Schmitt-trigger actions Overvoltage tolerant inputs to 5.5 V High noise immunity CMOS low power dissipation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level A Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74AHC32; 74AHCT32 is a quad 2-input OR gate. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Input levels:
    • For 74AHC32: CMOS level
    • For 74AHCT32: TTL level
  • Balanced propagation delays
  • All inputs have Schmitt-trigger actions
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • CMOS low power dissipation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level A
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Quad TSSOP Logic IC
705-74AHC32PW,118
Quad TSSOP Logic IC 705-74AHC32PW,118
74AHC32; 74AHCT32 - Quad 2-input OR gate TSSOP 14-Pin Product overview: 74AHC32PW,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC32PW,118 can be used for catalog matching and distributor lookup.

74AHC32; 74AHCT32 - Quad 2-input OR gate TSSOP 14-Pin Product overview: 74AHC32PW,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74AHC32PW,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 1727-3993-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3993-6-ND
Gates and Inverters 1727-3993-6-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-3993-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3993-1-ND
Gates and Inverters 1727-3993-1-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-3993-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-3993-2-ND
Gates and Inverters 1727-3993-2-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 74AHC32PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74AHC32PW,118
Gates and Inverters 74AHC32PW,118
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC32PW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74AHC32PW,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 74AHC32PW,118
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - 74AHC32PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74AHC32PW,118
Logic - Gates and Inverters 74AHC32PW,118
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74AHC32PW,118 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74AHC32PW,118
Gates and Inverters 74AHC32PW,118
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Or Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia - 93X4801 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia
93X4801
Or Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia 93X4801
OR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74AHC32; Logic Type:OR Gate; Output Current:25mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

OR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74AHC32; Logic Type:OR Gate; Output Current:25mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Or Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia - 04AJ5929 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia
04AJ5929
Or Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia 04AJ5929
OR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74AHC32; Logic Type:OR Gate; Output Current:25mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

OR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74AHC32; Logic Type:OR Gate; Output Current:25mA; No. of Inputs:8; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74AHC32PW,118 705-74AHC32PW,118 1727-3993-6-ND 74AHC32PW,118 74AHC32PW,118 74AHC32PW,118 74AHC32PW,118 93X4801
Product Name Quad 2-input OR gate Quad TSSOP Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters Or Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia
Gate Type OR OR OR OR; OR Gate OR NOT; OR OR; OR Gate OR; OR Gate
Supply Voltage +7.0 2V ~ 5.5V 2V ~ 5.5V 1.5V ~ 3.85V (Low), 0.5V ~ 1.65V (High) 2V ~ 5.5V 5.5V
IC Package Type Other; SOT402-1 SOT402-1 TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) Other; 14-TSSOP (0.173", 4.40mm Width) Other; TSSOP
Logic Family AHC
Inputs 2 2 2 2 8
Unlock Full Specs
to access all available technical data

Similar Products

Logic Function Nexperia - 24AC3097 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
Specs
Logic Family AHCT/VHCT
Operating Temperature -40 C (-40 F)
Pin Count 5
View Details
2-input OR gate - 74AHC1G32GV-Q100,1 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
2-input OR gate - 74AHCT1G32GV,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
9 suppliers