The CD74HCT04E is a hex inverter in a 14-pin PDIP package, measuring 19.30 mm by 6.40 mm, designed for digital signal inversion with LSTTL and CMOS input compatibility. It operates from 4.5 V to 5.5 V and supports a wide temperature range of -55°C to +125°C. Buffered inputs and fanout capability of up to 10 LSTTL loads are provided.
High Speed CMOS Logic Hex Inverters 14-PDIP -55 to 125
Inverter, HCT Series, 6-Func, 1-Input, CMOS, PDIP14
| Texas Instruments | Rochester Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | CD74HCT04E | CD74HCT04E |
| Product Name | CD74HCT04 High Speed CMOS Logic Hex Inverters | |
| Technology | HCT | |
| Device Type | CD74HCT04 High Speed CMOS Logic Hex Inverters | |
| Features | RoHS | RoHS |