CMOS Hex Inverter IC, 6 Gates, 19ns, 5V, PDIP Product overview: CD74HCT04E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT04E can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-PDIP
Manufacturer: Texas Instruments
Win Source Part Number: 771402-CD74HCT04E
Series: 74HCT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 6
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 19ns @ 4.5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: CD74HCT04
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HC04N, 652; MC74HCT04AN; M74HCT04B1R; 74HCT04N;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
INVERTER, HCT SERIES, 6-FUNC, 1-INPUT, CMOS, PDIP14. FREE 2 YEAR RADWELL WARRANTY
IC INVERTER 6CH 1-INP 14DIP
IC INVERTER 6CH 6-INP 14DIP
74HCT CMOS, 74HCT04, DIP14, 5.5V; Logic Family / Base Number:74HCT04; Logic Type:Inverter; Output Current:4mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Radwell International | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-CD74HCT04E | 296-2083-5-ND | 771402-CD74HCT04E | CD74HCT04E | 16971420 | CD74HCT04E | CD74HCT04E | 26AJ5466 |
| Product Name | 5V Logic IC | Gates and Inverters | Logic - Logic - Gates and Inverters - CD74HCT04E | Gates and Inverters | Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | 74Hct Cmos, 74Hct04, Dip14, 5.5V; Logic Family / Base Number Texas Instruments |
| Gate Type | NOT; Inverter | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT | NOT; Inverter |
| Supply Voltage | 5.5V | 4.5V ~ 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 5.5V | ||
| Inputs | 1 | 1 | 6 | 1 | 1 | |||
| Propagation Delay | 19 ns | 19 ns | 19 ns | |||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |