High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain 14-SOIC -55 to 125
Quad 2-Input NAND Gate IC, High Speed CMOS, 5.5V, 4mA, SOIC Product overview: CD74HCT03MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, 4mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, 4mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT03MT can be used for catalog matching and distributor lookup.
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
NAND Gate IC 4 Channel Open Drain 14-SOIC
NAND Gate IC 4 Channel Open Drain 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates High Speed CMOS Quad 2-Input NAND Gate
IC GATE NAND OD 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel Open Drain 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCT03MT | 705-CD74HCT03MT | CD74HCT03MT | 296-CD74HCT03MTTR-ND | CD74HCT03MT | CD74HCT03MT | CD74HCT03MT | CD74HCT03MT |
| Product Name | CD74HCT03 High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain | Quad 5.5V 4mA SOIC Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters | |
| Gate Type | NAND | NAND; NAND GATE | AND; NAND | NAND | NAND | NOT; NAND | NAND; NAND Gate | |
| Supply Voltage | 5V; 5 | 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | |||
| Logic Family | HCT | CMOS | ||||||
| Propagation Delay | 30 ns | 24 ns | 24 ns | |||||
| Operating Current | 0.0200 mA | 0.0020 mA | 4 mA |