Texas Instruments CD74HCT03 High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain CD74HCT03M96

Description
High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT03 High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain - CD74HCT03M96 - Texas Instruments
Dallas, TX, United States
CD74HCT03 High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain
CD74HCT03M96
CD74HCT03 High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain CD74HCT03M96
High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-9245-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9245-6-ND
Gates and Inverters 296-9245-6-ND
NAND Gate IC 4 Channel Open Drain 14-SOIC

NAND Gate IC 4 Channel Open Drain 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-9245-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9245-2-ND
Gates and Inverters 296-9245-2-ND
NAND Gate IC 4 Channel Open Drain 14-SOIC

NAND Gate IC 4 Channel Open Drain 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-9245-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-9245-1-ND
Gates and Inverters 296-9245-1-ND
NAND Gate IC 4 Channel Open Drain 14-SOIC

NAND Gate IC 4 Channel Open Drain 14-SOIC

Buy Now Datasheet
 - CD74HCT03M96 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 4mA SOIC Logic IC
705-CD74HCT03M96
Quad 4mA SOIC Logic IC 705-CD74HCT03M96
Quad 2-Input NAND Gate IC, CMOS, SOIC, 4mA Output Product overview: CD74HCT03M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 4mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT03M96 can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, CMOS, SOIC, 4mA Output Product overview: CD74HCT03M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 4mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 4mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT03M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HCT03M96 - 050169-CD74HCT03M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT03M96
050169-CD74HCT03M96
Logic - Logic - Gates and Inverters - CD74HCT03M96 050169-CD74HCT03M96
Manufacturer: Texas Instruments Win Source Part Number: 050169-CD74HCT03M96 Packaging: Reel - TR Features: Open Drain Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 4mA Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Alternative Parts (Cross-Reference): CD74HCT03E; 74HCT03N; 74HCT03N,652; Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 050169-CD74HCT03M96
Packaging: Reel - TR
Features: Open Drain
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 4mA
Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Alternative Parts (Cross-Reference): CD74HCT03E; 74HCT03N; 74HCT03N,652;
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - CD74HCT03M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT03M96
Gates and Inverters CD74HCT03M96
NAND Gate IC 4 Channel Open Drain 14-SOIC

NAND Gate IC 4 Channel Open Drain 14-SOIC

Buy Now
Logic - Gates and Inverters - CD74HCT03M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT03M96
Logic - Gates and Inverters CD74HCT03M96
IC GATE NAND OD 4CH 2-INP 14SOIC

IC GATE NAND OD 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT03M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT03M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT03M96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - CD74HCT03M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HCT03M96
Gates and Inverters CD74HCT03M96
IC GATE NAND OD 4CH 2-INP 14SOIC

IC GATE NAND OD 4CH 2-INP 14SOIC

Supplier's Site Datasheet
IC GATE NAND 4CH 2-INP 14SOIC - 815-CD74HCT03M96 - Utmel Electronic Limited
Hong Kong, China
IC GATE NAND 4CH 2-INP 14SOIC
815-CD74HCT03M96
IC GATE NAND 4CH 2-INP 14SOIC 815-CD74HCT03M96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HCT03M96
Logic Gates CD74HCT03M96
Logic Gates Quad 2-Input w/OD

Logic Gates Quad 2-Input w/OD

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT03M96 296-9245-6-ND CD74HCT03M96 705-CD74HCT03M96 050169-CD74HCT03M96 CD74HCT03M96 CD74HCT03M96 CD74HCT03M96 CD74HCT03M96 815-CD74HCT03M96 CD74HCT03M96
Product Name CD74HCT03 High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain Gates and Inverters Quad 4mA SOIC Logic IC Logic - Logic - Gates and Inverters - CD74HCT03M96 Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters IC GATE NAND 4CH 2-INP 14SOIC Logic Gates
Gate Type NAND NAND AND; NAND NAND; NAND GATE NOT; NAND; NAND Gate NAND; NAND Gate NOT; NAND NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 5V; 5V
Logic Family HCT CMOS CMOS; CMOS
Propagation Delay 30 ns 24 ns 36 ns 24 ns 24 ns 24 ns
Operating Current 0.0200 mA 4 mA 0.0020 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54S02J - 162969-54S02J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Logic IC - 770-54S135DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers