Texas Instruments CD74HCT03 High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain CD74HCT03M

Description
High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain 14-SOIC -55 to 125
Request a Quote
Description
High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain 14-SOIC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HCT03M is a high-speed CMOS logic device featuring four independent 2-input NAND gates with open-drain outputs. It operates within a voltage range of 4.5 V to 5.5 V and is compatible with both LSTTL and CMOS input logic levels, allowing for versatile integration in various applications. The device supports a wide operating temperature range from -55°C to +125°C, making it suitable for use in harsh environments. Each gate can drive up to 10 LSTTL loads, providing significant power savings compared to traditional LSTTL logic ICs. The CD74HCT03M is packaged in a 14-pin SOIC format, with a compact body size of 8.70 mm x 3.90 mm, facilitating easy integration into space-constrained designs.

Datasheet Summary
Powered by GS/AI

The CD74HCT03M is a high-speed CMOS logic device featuring four independent 2-input NAND gates with open-drain outputs. It operates within a voltage range of 4.5 V to 5.5 V and is compatible with both LSTTL and CMOS input logic levels, allowing for versatile integration in various applications. The device supports a wide operating temperature range from -55°C to +125°C, making it suitable for use in harsh environments. Each gate can drive up to 10 LSTTL loads, providing significant power savings compared to traditional LSTTL logic ICs. The CD74HCT03M is packaged in a 14-pin SOIC format, with a compact body size of 8.70 mm x 3.90 mm, facilitating easy integration into space-constrained designs.

Suppliers

Company
Product
Description
Supplier Links
CD74HCT03 High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain - CD74HCT03M - Texas Instruments
Dallas, TX, United States
CD74HCT03 High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain
CD74HCT03M
CD74HCT03 High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain CD74HCT03M
High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain 14-SOIC -55 to 125

Buy Now Datasheet
 - CD74HCT03M - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-26015-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26015-5-ND
Gates and Inverters 296-26015-5-ND
NAND Gate IC 4 Channel Open Drain 14-SOIC

NAND Gate IC 4 Channel Open Drain 14-SOIC

Buy Now Datasheet
Singapore, Singapore
Quad 5.5V SOIC Logic IC
705-CD74HCT03M
Quad 5.5V SOIC Logic IC 705-CD74HCT03M
Quad 2-Input NAND Gate IC, CMOS, SOIC, 5.5V Product overview: CD74HCT03M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT03M can be used for catalog matching and distributor lookup.

Quad 2-Input NAND Gate IC, CMOS, SOIC, 5.5V Product overview: CD74HCT03M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT03M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HCT03M - 1160341-CD74HCT03M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT03M
1160341-CD74HCT03M
Logic - Logic - Gates and Inverters - CD74HCT03M 1160341-CD74HCT03M
Manufacturer: Texas Instruments Win Source Part Number: 1160341-CD74HCT03M Manufacturer Homepage: www.ti.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160341-CD74HCT03M
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT03M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT03M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT03M
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HCT03M
Logic Gates CD74HCT03M
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Logic - Gates and Inverters - CD74HCT03M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT03M
Logic - Gates and Inverters CD74HCT03M
IC GATE NAND OD 4CH 2-INP 14SOIC

IC GATE NAND OD 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD74HCT03M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT03M
Gates and Inverters CD74HCT03M
NAND Gate IC 4 Channel Open Drain 14-SOIC

NAND Gate IC 4 Channel Open Drain 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT03M CD74HCT03M 296-26015-5-ND 705-CD74HCT03M 1160341-CD74HCT03M CD74HCT03M CD74HCT03M CD74HCT03M CD74HCT03M
Product Name CD74HCT03 High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain Gates and Inverters Quad 5.5V SOIC Logic IC Logic - Logic - Gates and Inverters - CD74HCT03M Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type NAND AND; NAND NAND NAND; NAND GATE NOT NAND NOT; NAND NAND; NAND Gate
Supply Voltage 5V; 5 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Logic Family HCT CMOS CMOS
Propagation Delay 30 ns 24 ns 36 ns
Operating Current 0.0200 mA 0.0020 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 708-100150DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers
 - 4025BDC - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
 - 4012BDC - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
DIP Logic IC - 732-100125DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Operating Temperature 0 C (32 F)
View Details
2 suppliers