High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain 14-PDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1160340-CD74HCT03E
Series: 74HCT
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: Open Drain
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: CD74HCT03
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HCT03N; 74HCT03N,652; CD74HCT03M96;
Introduction Date: February 01, 1998
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDIP14
NAND Gate IC 4 Channel Open Drain 14-PDIP
NAND Gate IC 4 Channel Open Drain 14-PDIP
IC GATE NAND OD 4CH 2-INP 14DIP
IC GATE NAND 4CH 2-INP 14DIP
IC, HI SPEED CMOS; Logic Family / Base Number:74HCT03; Logic Type:NAND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74HCT; Logic IC RoHS Compliant: Yes
Logic Gates Quad 2-Input w/OD
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCT03E | 1160340-CD74HCT03E | CD74HCT03E | 296-2134-5-ND | CD74HCT03E | CD74HCT03E | CD74HCT03E | 26AJ5465 | CD74HCT03E |
| Product Name | CD74HCT03 High Speed CMOS Logic Quad 2-Input NAND Gates with Open Drain | Logic - Logic - Gates and Inverters - CD74HCT03E | Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Ic, Hi Speed Cmos; Logic Family / Base Number Texas Instruments | Logic Gates | |
| Gate Type | NAND | NOT; NAND; NAND Gate | AND; NAND | NAND | NAND; NAND Gate | NOT; NAND | NAND | NAND; NAND | |
| Supply Voltage | 5V; 5 | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 5.5V | |||
| Logic Family | HCT | CMOS | CMOS | ||||||
| Propagation Delay | 30 ns | 24 ns | 24 ns | ||||||
| Operating Current | 0.0200 mA | 4 mA | 0.0020 mA | 4 mA |