High Speed CMOS Logic Quad Two-Input NOR Gates 14-SOIC -55 to 125
NOR Gate IC 4 Channel 14-SOIC
NOR Gate IC 4 Channel 14-SOIC
NOR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14
Quad 2-Input NOR Gate IC, 5V, 21ns, SOIC, CMOS Product overview: CD74HCT02MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT02MT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1028470-CD74HCT02MT
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 21ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace
Logic Gates Hi-Speed CMOS Logic Quad 2-Inp NOR Gate
IC GATE NOR 4CH 2-INP 14SOIC
IC GATE NOR 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCT02MT | 296-CD74HCT02MTTR-ND | CD74HCT02MT | 705-CD74HCT02MT | 1028470-CD74HCT02MT | CD74HCT02MT | CD74HCT02MT | CD74HCT02MT | CD74HCT02MT |
| Product Name | CD74HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates | Gates and Inverters | Quad 5V SOIC Logic IC | Logic - Logic - Gates and Inverters - CD74HCT02MT | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | NOR | NOR | OR; NOR | NOR; NOR GATE | NOT; NOR; NOR Gate | NOR; NOR Gate | NOR | NOT; NOR | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 5.5V | 4.5 V ~ 5.5 V | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | |||
| Logic Family | HCT | CMOS | |||||||
| Propagation Delay | 26 ns | 21 ns | 21 ns | 21 ns | |||||
| Operating Current | 0.0200 mA | 4 mA | 0.0020 mA |