Texas Instruments CD74HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates CD74HCT02M96E4

Description
High Speed CMOS Logic Quad Two-Input NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad Two-Input NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates - CD74HCT02M96E4 - Texas Instruments
Dallas, TX, United States
CD74HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates
CD74HCT02M96E4
CD74HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates CD74HCT02M96E4
High Speed CMOS Logic Quad Two-Input NOR Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad Two-Input NOR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5V 4mA SOIC Logic IC
705-CD74HCT02M96E4
Quad 5V 4mA SOIC Logic IC 705-CD74HCT02M96E4
Quad 2-Input NOR Gate IC, 5V, 4mA, 21ns, SOIC Product overview: CD74HCT02M96E4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 4mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 4mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT02M96E4 can be used for catalog matching and distributor lookup.

Quad 2-Input NOR Gate IC, 5V, 4mA, 21ns, SOIC Product overview: CD74HCT02M96E4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V, 4mA, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, 4mA, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT02M96E4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - CD74HCT02M96E4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
CD74HCT02M96E4-ND
Gates and Inverters CD74HCT02M96E4-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HCT02M96E4 - 130314-CD74HCT02M96E4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT02M96E4
130314-CD74HCT02M96E4
Logic - Logic - Gates and Inverters - CD74HCT02M96E4 130314-CD74HCT02M96E4
Manufacturer: Texas Instruments Win Source Part Number: 130314-CD74HCT02M96E 4 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 21ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 130314-CD74HCT02M96E4
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 21ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT02M96E4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT02M96E4
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT02M96E4
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - CD74HCT02M96E4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT02M96E4
Gates and Inverters CD74HCT02M96E4
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD74HCT02M96E4
Logic Gates CD74HCT02M96E4
Logic Gates Hi-Speed CMOS Logic Quad 2-Inp NOR Gate

Logic Gates Hi-Speed CMOS Logic Quad 2-Inp NOR Gate

Buy Now Datasheet
Logic - Gates and Inverters - CD74HCT02M96E4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT02M96E4
Logic - Gates and Inverters CD74HCT02M96E4
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT02M96E4 705-CD74HCT02M96E4 CD74HCT02M96E4-ND 130314-CD74HCT02M96E4 CD74HCT02M96E4 CD74HCT02M96E4 CD74HCT02M96E4 CD74HCT02M96E4
Product Name CD74HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates Quad 5V 4mA SOIC Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD74HCT02M96E4 Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters
Gate Type NOR NOR; NOR GATE NOR NOT; NOR; NOR Gate NOR NOR; NOR Gate NOT; NOR
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family HCT
Propagation Delay 26 ns 21 ns 21 ns 21 ns
Operating Current 0.0200 mA 4 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 5450FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
 - 4025BDM - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers