Texas Instruments CD74HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates CD74HCT02M

Description
High Speed CMOS Logic Quad Two-Input NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad Two-Input NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates - CD74HCT02M - Texas Instruments
Dallas, TX, United States
CD74HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates
CD74HCT02M
CD74HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates CD74HCT02M
High Speed CMOS Logic Quad Two-Input NOR Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad Two-Input NOR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Gates and Inverters - 296-12825-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12825-5-ND
Gates and Inverters 296-12825-5-ND
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
 - CD74HCT02M - Rochester Electronics
Newburyport, MA, United States
NOR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

NOR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - CD74HCT02M - 765472-CD74HCT02M - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT02M
765472-CD74HCT02M
Logic - Logic - Gates and Inverters - CD74HCT02M 765472-CD74HCT02M
Manufacturer: Texas Instruments Win Source Part Number: 765472-CD74HCT02M Series: 74HCT Packaging: Tube Operating Temperature Range: -55°C ~ 125°C Package: 14-SOIC (0.154", 3.90mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: NOR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Operating Supply Voltage: 4.5 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 21ns @ 4.5V, 50pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: CD74HCT02 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-SOIC Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74HCT02D/S200,118; 74HCT02D/S71,118; 74HCT02D/S71; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 765472-CD74HCT02M
Series: 74HCT
Packaging: Tube
Operating Temperature Range: -55°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: NOR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Operating Supply Voltage: 4.5 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 21ns @ 4.5V, 50pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: CD74HCT02
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HCT02D/S200,118; 74HCT02D/S71,118; 74HCT02D/S71;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - CD74HCT02M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT02M
Gates and Inverters CD74HCT02M
NOR Gate IC 4 Channel 14-SOIC

NOR Gate IC 4 Channel 14-SOIC

Buy Now
74Hct Cmos, Smd, 74Hct02, Soic14; Logic Family / Base Number Texas Instruments - 28AH2044 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, Smd, 74Hct02, Soic14; Logic Family / Base Number Texas Instruments
28AH2044
74Hct Cmos, Smd, 74Hct02, Soic14; Logic Family / Base Number Texas Instruments 28AH2044
74HCT CMOS, SMD, 74HCT02, SOIC14; Logic Family / Base Number:74HCT02; Logic Type:NOR; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

74HCT CMOS, SMD, 74HCT02, SOIC14; Logic Family / Base Number:74HCT02; Logic Type:NOR; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HCT02M
Logic Gates CD74HCT02M
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT02M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT02M
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT02M
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - CD74HCT02M - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT02M
Logic - Gates and Inverters CD74HCT02M
IC GATE NOR 4CH 2-INP 14SOIC

IC GATE NOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT02M 296-12825-5-ND CD74HCT02M 765472-CD74HCT02M CD74HCT02M 28AH2044 CD74HCT02M CD74HCT02M CD74HCT02M
Product Name CD74HCT02 High Speed CMOS Logic Quad Two-Input NOR Gates Gates and Inverters Logic - Logic - Gates and Inverters - CD74HCT02M Gates and Inverters 74Hct Cmos, Smd, 74Hct02, Soic14; Logic Family / Base Number Texas Instruments Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NOR NOR OR; NOR NOT; NOR; NOR Gate NOR; NOR Gate NOR; NOR NOR NOT; NOR
Supply Voltage 5V; 5 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 2V (Low), 0.8V (High)
Logic Family HCT CMOS
Propagation Delay 26 ns 21 ns 21 ns
Operating Current 0.0200 mA 4 mA 4 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HCT86 High Speed CMOS Logic Quad 2-Input EXCLUSIVE OR Gates - 5962-8984401CA - Texas Instruments
Specs
Gate Type OR
Supply Voltage 5V; 5
Logic Family HCT
View Details
4 suppliers
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers
Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details