High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125
NAND Gate IC 4 Channel 14-SOIC
IC GATE NAND 4CH 2-INP 14SOIC
Logic Gates Hi Spd CMOS Log Quad 2-Input NAND
IC GATE NAND 4CH 2-INP 14SOIC
NAND Gate IC 4 Channel 14-SOIC
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HCT00MG4 | CD74HCT00MG4-ND | CD74HCT00MG4 | CD74HCT00MG4 | CD74HCT00MG4 | CD74HCT00MG4 |
| Product Name | CD74HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND | NAND | NOT; NAND | NAND; NAND Gate | |
| Supply Voltage | 5V; 5 | 4.5V ~ 5.5V | 2V (Low), 0.8V (High) | 4.5V ~ 5.5V | ||
| Logic Family | HCT | |||||
| Propagation Delay | 25 ns | 20 ns | ||||
| Operating Current | 0.0200 mA | 0.0020 mA | 4 mA |