Texas Instruments CD74HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates CD74HCT00M96

Description
High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates - CD74HCT00M96 - Texas Instruments
Dallas, TX, United States
CD74HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates
CD74HCT00M96
CD74HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates CD74HCT00M96
High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HCT00M96 - 012937-CD74HCT00M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT00M96
012937-CD74HCT00M96
Logic - Logic - Gates and Inverters - CD74HCT00M96 012937-CD74HCT00M96
Manufacturer: Texas Instruments Win Source Part Number: 012937-CD74HCT00M96 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 20ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 012937-CD74HCT00M96
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 20ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - CD74HCT00M96 - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-14542-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14542-6-ND
Gates and Inverters 296-14542-6-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14542-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14542-2-ND
Gates and Inverters 296-14542-2-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14542-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14542-1-ND
Gates and Inverters 296-14542-1-ND
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
5.5V SOIC Logic IC
705-CD74HCT00M96
5.5V SOIC Logic IC 705-CD74HCT00M96
4-ch 2-input NAND Gate IC, 4.5-5.5V, CMOS, SOIC Product overview: CD74HCT00M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT00M96 can be used for catalog matching and distributor lookup.

4-ch 2-input NAND Gate IC, 4.5-5.5V, CMOS, SOIC Product overview: CD74HCT00M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT00M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ic, Quad Nand Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments - 26AJ5464 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Quad Nand Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments
26AJ5464
Ic, Quad Nand Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments 26AJ5464
IC, QUAD NAND GATE, 2I/P, SOIC-14; Logic Family / Base Number:74HCT00; Logic Type:NAND; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

IC, QUAD NAND GATE, 2I/P, SOIC-14; Logic Family / Base Number:74HCT00; Logic Type:NAND; Output Current:-; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - CD74HCT00M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT00M96
Gates and Inverters CD74HCT00M96
NAND Gate IC 4 Channel 14-SOIC

NAND Gate IC 4 Channel 14-SOIC

Buy Now
High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125 - 815-CD74HCT00M96 - Utmel Electronic Limited
Hong Kong, China
High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125
815-CD74HCT00M96
High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125 815-CD74HCT00M96
High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125

Supplier's Site
Gates and Inverters - CD74HCT00M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HCT00M96
Gates and Inverters CD74HCT00M96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - CD74HCT00M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT00M96
Logic - Gates and Inverters CD74HCT00M96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT00M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT00M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT00M96
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT00M96 012937-CD74HCT00M96 CD74HCT00M96 296-14542-6-ND 705-CD74HCT00M96 26AJ5464 CD74HCT00M96 815-CD74HCT00M96 CD74HCT00M96 CD74HCT00M96 CD74HCT00M96
Product Name CD74HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates Logic - Logic - Gates and Inverters - CD74HCT00M96 Gates and Inverters 5.5V SOIC Logic IC Ic, Quad Nand Gate, 2I/p, Soic-14; Logic Family / Base Number Texas Instruments Gates and Inverters High Speed CMOS Logic Quad 2-Input NAND Gates 14-SOIC -55 to 125 Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate AND; NAND NAND NAND; NAND GATE NAND; NAND NAND; NAND Gate AND; NAND NAND; NAND Gate NOT; NAND NAND
Supply Voltage 5V; 5 4.5 V ~ 5.5 V 4.5V ~ 5.5V 5.5V 5.5V 4.5V ~ 5.5V 5V; 5V 4.5V ~ 5.5V 2V (Low), 0.8V (High)
Logic Family HCT CMOS CMOS; CMOS
Propagation Delay 25 ns 20 ns 20 ns 30 ns 20 ns 20 ns
Operating Current 0.0200 mA 4 mA 4 mA 4 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100107DCQR - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Logic IC - 770-54S135DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
2 suppliers
Logic IC - 705-54LS09DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers