Texas Instruments CD74HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates CD74HCT00E

Description
High Speed CMOS Logic Quad 2-Input NAND Gates 14-PDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input NAND Gates 14-PDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates - CD74HCT00E - Texas Instruments
Dallas, TX, United States
CD74HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates
CD74HCT00E
CD74HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates CD74HCT00E
High Speed CMOS Logic Quad 2-Input NAND Gates 14-PDIP -55 to 125

High Speed CMOS Logic Quad 2-Input NAND Gates 14-PDIP -55 to 125

Buy Now Datasheet
Singapore, Singapore
Quad 5V Logic IC
705-CD74HCT00E
Quad 5V Logic IC 705-CD74HCT00E
CMOS Quad 2-Input NAND Gate IC PDIP 5V 20ns Product overview: CD74HCT00E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT00E can be used for catalog matching and distributor lookup.

CMOS Quad 2-Input NAND Gate IC PDIP 5V 20ns Product overview: CD74HCT00E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HCT00E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-2081-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-2081-5-ND
Gates and Inverters 296-2081-5-ND
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HCT00E - 079908-CD74HCT00E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HCT00E
079908-CD74HCT00E
Logic - Logic - Gates and Inverters - CD74HCT00E 079908-CD74HCT00E
Manufacturer: Texas Instruments Win Source Part Number: 079908-CD74HCT00E Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 20ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance Application Field: Used in Defence, Military & Aerospace

Manufacturer: Texas Instruments
Win Source Part Number: 079908-CD74HCT00E
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 20ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Application Field: Used in Defence, Military & Aerospace

Buy Now Datasheet
 - CD74HCT00E - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDIP14

NAND Gate, HCT Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Logic - Gates and Inverters - CD74HCT00E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HCT00E
Logic - Gates and Inverters CD74HCT00E
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HCT00E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HCT00E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HCT00E
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site
Logic IC - 16822189 - Radwell International
Willingboro, NJ, United States
Logic IC
16822189
Logic IC 16822189
IC, NAND GATE, 4 CIRCUITS / CHANNEL, 2 INPUTS, SUPPLY VOLTAGE: 4.5V ~ 5.5V, 2UA, 14-PDIP, 7.62MM, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IC, NAND GATE, 4 CIRCUITS / CHANNEL, 2 INPUTS, SUPPLY VOLTAGE: 4.5V ~ 5.5V, 2UA, 14-PDIP, 7.62MM, THROUGH HOLE, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
CD74HCT00E
Logic Gates CD74HCT00E
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
74Hct Cmos, 74Hct00, Dip14, 5.5V; Logic Family / Base Number Texas Instruments - 26AJ5462 - Newark, An Avnet Company
Chicago, IL, United States
74Hct Cmos, 74Hct00, Dip14, 5.5V; Logic Family / Base Number Texas Instruments
26AJ5462
74Hct Cmos, 74Hct00, Dip14, 5.5V; Logic Family / Base Number Texas Instruments 26AJ5462
74HCT CMOS, 74HCT00, DIP14, 5.5V; Logic Family / Base Number:74HCT00; Logic Type:NAND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

74HCT CMOS, 74HCT00, DIP14, 5.5V; Logic Family / Base Number:74HCT00; Logic Type:NAND; Output Current:4mA; No. of Inputs:2; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - CD74HCT00E - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HCT00E
Gates and Inverters CD74HCT00E
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - CD74HCT00E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HCT00E
Gates and Inverters CD74HCT00E
NAND Gate IC 4 Channel 14-PDIP

NAND Gate IC 4 Channel 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Radwell International VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HCT00E 705-CD74HCT00E 296-2081-5-ND 079908-CD74HCT00E CD74HCT00E CD74HCT00E CD74HCT00E 16822189 CD74HCT00E 26AJ5462 CD74HCT00E CD74HCT00E
Product Name CD74HCT00 High Speed CMOS Logic Quad 2-Input NAND Gates Quad 5V Logic IC Gates and Inverters Logic - Logic - Gates and Inverters - CD74HCT00E Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic IC Logic Gates 74Hct Cmos, 74Hct00, Dip14, 5.5V; Logic Family / Base Number Texas Instruments Gates and Inverters Gates and Inverters
Gate Type NAND NAND; NAND GATE NAND NOT; NAND; NAND Gate AND; NAND NOT; NAND NAND NAND NAND; NAND NAND; NAND Gate NAND; NAND Gate
Supply Voltage 5V; 5 5.5V 4.5V ~ 5.5V 4.5 V ~ 5.5 V 2V (Low), 0.8V (High) 5.5V 4.5V ~ 5.5V 4.5V ~ 5.5V
Logic Family HCT CMOS
Propagation Delay 25 ns 20 ns 20 ns 20 ns 20 ns
Operating Current 0.0200 mA 0.0020 mA 4 mA 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54LS05FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
SN54HC20-SP Dual 4-Input Positive-NAND Gates - 5962-8403901VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family HC
IC Package Type Other; CDIP,CFP
View Details