Texas Instruments CD74HC93 High Speed CMOS Logic 4-Bit Binary Ripple Counter CD74HC93EE4

Description
High Speed CMOS Logic 4-Bit Binary Ripple Counter 14-PDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic 4-Bit Binary Ripple Counter 14-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC93EE4 is a high-speed CMOS 4-bit binary ripple counter designed for efficient counting applications. It can be configured to divide by 2, 8, and 16, making it versatile for various digital logic designs. The device features asynchronous reset functionality and supports a fanout of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs, ensuring compatibility with a range of circuit configurations. Operating over a wide temperature range of -55°C to 125°C, the CD74HC93EE4 balances propagation delay and transition times, providing reliable performance in demanding environments. It operates at supply voltages between 2V and 6V for HC types, and 4.5V to 5.5V for HCT types, with high noise immunity. The device is also pin-compatible with low power Schottky TTL (LSTTL), facilitating easy integration into existing designs. However, it is important to note that state changes of the outputs do not occur simultaneously due to internal ripple delays, which may affect timing in certain applications.

Datasheet Summary
Powered by GS/AI

The CD74HC93EE4 is a high-speed CMOS 4-bit binary ripple counter designed for efficient counting applications. It can be configured to divide by 2, 8, and 16, making it versatile for various digital logic designs. The device features asynchronous reset functionality and supports a fanout of 10 LSTTL loads for standard outputs and 15 LSTTL loads for bus driver outputs, ensuring compatibility with a range of circuit configurations. Operating over a wide temperature range of -55°C to 125°C, the CD74HC93EE4 balances propagation delay and transition times, providing reliable performance in demanding environments. It operates at supply voltages between 2V and 6V for HC types, and 4.5V to 5.5V for HCT types, with high noise immunity. The device is also pin-compatible with low power Schottky TTL (LSTTL), facilitating easy integration into existing designs. However, it is important to note that state changes of the outputs do not occur simultaneously due to internal ripple delays, which may affect timing in certain applications.

Suppliers

Company
Product
Description
Supplier Links
CD74HC93 High Speed CMOS Logic 4-Bit Binary Ripple Counter - CD74HC93EE4 - Texas Instruments
Dallas, TX, United States
CD74HC93 High Speed CMOS Logic 4-Bit Binary Ripple Counter
CD74HC93EE4
CD74HC93 High Speed CMOS Logic 4-Bit Binary Ripple Counter CD74HC93EE4
High Speed CMOS Logic 4-Bit Binary Ripple Counter 14-PDIP -55 to 125

High Speed CMOS Logic 4-Bit Binary Ripple Counter 14-PDIP -55 to 125

Buy Now Datasheet
Counters, Dividers - 296-CD74HC93EE4-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
296-CD74HC93EE4-ND
Counters, Dividers 296-CD74HC93EE4-ND
IC BINARY COUNTER 4-BIT 14DIP

IC BINARY COUNTER 4-BIT 14DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - CD74HC93EE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
CD74HC93EE4
Integrated Circuits (ICs) - Logic - Counters, Dividers CD74HC93EE4
IC BINARY COUNTER 4-BIT 14DIP

IC BINARY COUNTER 4-BIT 14DIP

Supplier's Site
Counters, Dividers - CD74HC93EE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
CD74HC93EE4
Counters, Dividers CD74HC93EE4
Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-PDIP

Counter IC Binary Counter 1 Element 4 Bit Negative Edge 14-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Counters Logic Counters Logic Counters Logic Counters
Product Number CD74HC93EE4 296-CD74HC93EE4-ND CD74HC93EE4 CD74HC93EE4
Product Name CD74HC93 High Speed CMOS Logic 4-Bit Binary Ripple Counter Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers
Supply Voltage 3.3V; 5V; 6 2 V ~ 6 V
Package Type PDIP,SOIC DIP; "14-DIP (0.300"", 7.62mm)" DIP; 14-DIP (0.300\", 7.62mm)
Logic Family HC
Number of Stages (Bits) 4 bits
Operating Current 0.0800 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BPW - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
7 suppliers
CD54HC40103 High Speed CMOS Logic 8-Stage Synchronous Down Counters - 5962-9055301EA - Texas Instruments
Specs
Counter Category Synchronous
Supply Voltage 6
Package Type CDIP,WAFERSALE
View Details
2 suppliers
Counters, Dividers - 74161PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.75 V ~ 5.25 V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
SN54HC4024 Asynchronous 7-Bit Binary Counters - 8601201CA - Texas Instruments
Specs
Counter Category Asynchronous
Package Type CDIP,LCCC
Logic Family HC
View Details
3 suppliers