High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-SOIC -55 to 125
XOR (Exclusive OR) IC 4 Channel 14-SOIC
IC GATE XOR 4CH 2-INP 14SOIC
XOR (Exclusive OR) IC 4 Channel 14-SOIC
IC GATE XOR 4CH 2-INP 14SOIC
Logic Gates Hi Sp CMOS Log Quad 2-Input Excl-OR
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC86MG4 | CD74HC86MG4-ND | CD74HC86MG4 | CD74HC86MG4 | CD74HC86MG4 | CD74HC86MG4 |
| Product Name | CD74HC86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates |
| Gate Type | OR | XOR | XOR | XOR; XOR (Exclusive OR) | NOT; XOR | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Logic Family | HC | |||||
| Propagation Delay | 30 ns | 20 ns | ||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |