High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-PDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | CD74HC86EE4 |
| Product Name | CD74HC86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates |
| Gate Type | OR |
| Supply Voltage | 5V; 5 |
| Logic Family | HC |
| Propagation Delay | 30 ns |