Texas Instruments CD74HC86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates CD74HC86E

Description
High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-PDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-PDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD74HC86E is a high-speed CMOS logic device that contains four independent 2-input exclusive-OR (XOR) gates, each performing the Boolean function Y = A ,äï B. It operates within a wide voltage range of 2 V to 6 V and can function effectively across a temperature range of -55°C to +125°C. The device supports a fanout of up to 10 LSTTL loads, making it suitable for various applications, including detecting phase differences in input signals and creating selectable inverters or buffers. The CD74HC86E is packaged in a 14-pin PDIP format, with a body size of 19.30 mm x 6.40 mm, providing flexibility for integration into different circuit designs. Additionally, it offers significant power reduction compared to traditional LSTTL logic ICs, which may be advantageous in power-sensitive applications.

Datasheet Summary
Powered by GS/AI

The CD74HC86E is a high-speed CMOS logic device that contains four independent 2-input exclusive-OR (XOR) gates, each performing the Boolean function Y = A ,äï B. It operates within a wide voltage range of 2 V to 6 V and can function effectively across a temperature range of -55°C to +125°C. The device supports a fanout of up to 10 LSTTL loads, making it suitable for various applications, including detecting phase differences in input signals and creating selectable inverters or buffers. The CD74HC86E is packaged in a 14-pin PDIP format, with a body size of 19.30 mm x 6.40 mm, providing flexibility for integration into different circuit designs. Additionally, it offers significant power reduction compared to traditional LSTTL logic ICs, which may be advantageous in power-sensitive applications.

Suppliers

Company
Product
Description
Supplier Links
CD74HC86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates - CD74HC86E - Texas Instruments
Dallas, TX, United States
CD74HC86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates
CD74HC86E
CD74HC86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates CD74HC86E
High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-PDIP -55 to 125

High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates 14-PDIP -55 to 125

Buy Now Datasheet
 - CD74HC86E - Rochester Electronics
Newburyport, MA, United States
XOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDIP14

XOR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDIP14

Supplier's Site Datasheet
Gates and Inverters - 296-12822-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-12822-5-ND
Gates and Inverters 296-12822-5-ND
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC86E - 1160336-CD74HC86E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC86E
1160336-CD74HC86E
Logic - Logic - Gates and Inverters - CD74HC86E 1160336-CD74HC86E
Manufacturer: Texas Instruments Win Source Part Number: 1160336-CD74HC86E Series: 74HC Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 125°C Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: CD74HC86 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-PDIP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74HC86N,652; 74HC86N; MM74HC86NX; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1160336-CD74HC86E
Series: 74HC
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 20ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: CD74HC86
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HC86N,652; 74HC86N; MM74HC86NX;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Quad 2V 6V Logic IC
705-CD74HC86E
Quad 2V 6V Logic IC 705-CD74HC86E
Quad 2-Input XOR Gate IC, CMOS, 2V-6V, 31ns, PDIP Product overview: CD74HC86E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC86E can be used for catalog matching and distributor lookup.

Quad 2-Input XOR Gate IC, CMOS, 2V-6V, 31ns, PDIP Product overview: CD74HC86E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 2V, 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 2V, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC86E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic, Quad 2In Ex Or Gate Hs, 14Dip; Logic Family / Base Number Texas Instruments - 36AJ8720 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2In Ex Or Gate Hs, 14Dip; Logic Family / Base Number Texas Instruments
36AJ8720
Logic, Quad 2In Ex Or Gate Hs, 14Dip; Logic Family / Base Number Texas Instruments 36AJ8720
LOGIC, QUAD 2IN EX OR GATE HS, 14DIP; Logic Family / Base Number:74HC86; Logic Type:XOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2IN EX OR GATE HS, 14DIP; Logic Family / Base Number:74HC86; Logic Type:XOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC86E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC86E
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC86E
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - CD74HC86E - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC86E
Logic - Gates and Inverters CD74HC86E
IC GATE XOR 4CH 2-INP 14DIP

IC GATE XOR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HC86E
Logic Gates CD74HC86E
Logic Gates Quad 2 Input

Logic Gates Quad 2 Input

Buy Now Datasheet
Gates and Inverters - CD74HC86E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC86E
Gates and Inverters CD74HC86E
XOR (Exclusive OR) IC 4 Channel 14-PDIP

XOR (Exclusive OR) IC 4 Channel 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC86E CD74HC86E 296-12822-5-ND 1160336-CD74HC86E 705-CD74HC86E 36AJ8720 CD74HC86E CD74HC86E CD74HC86E CD74HC86E
Product Name CD74HC86 High Speed CMOS Logic Quad 2-Input Exclusive-OR Gates Gates and Inverters Logic - Logic - Gates and Inverters - CD74HC86E Quad 2V 6V Logic IC Logic, Quad 2In Ex Or Gate Hs, 14Dip; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type OR OR; XOR XOR NOT; XOR; XOR (Exclusive OR) XOR; XOR GATE, OR GATE XOR; XOR XOR NOT; XOR XOR; XOR (Exclusive OR)
Supply Voltage 5V; 5 2V ~ 6V 2 V ~ 6 V 6V 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC CMOS CMOS
Propagation Delay 30 ns 20 ns 20 ns 31 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S30FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.75V ~ 5.25V
Inputs 8
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100181DCQR - Quarktwin Technology Ltd.
Specs
Gate Type Arithmetic Logic Unit
Operating Temperature 0 to 85 C (32 to 185 F)
IC Package Type DIP; Other; 24-CDIP (0.600\", 15.24mm)
View Details
SN54ALS38B Quadruple 2-Input Positive-NAND Buffers With Open-Collector Outputs - 5962-86871012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers