Texas Instruments Standard Linear and Logic Through-Hole 23MHz DIP Logic IC CD74HC73E

Description
JK Flip-Flop IC, 2-Bit, CMOS, 23MHz, DIP, Through Hole Product overview: CD74HC73E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 23MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 23MHz, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HC73E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
JK Flip-Flop IC, 2-Bit, CMOS, 23MHz, DIP, Through Hole Product overview: CD74HC73E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 23MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 23MHz, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HC73E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 23MHz DIP Logic IC
706-CD74HC73E
Through-Hole 23MHz DIP Logic IC 706-CD74HC73E
JK Flip-Flop IC, 2-Bit, CMOS, 23MHz, DIP, Through Hole Product overview: CD74HC73E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 23MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 23MHz, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HC73E can be used for catalog matching and distributor lookup.

JK Flip-Flop IC, 2-Bit, CMOS, 23MHz, DIP, Through Hole Product overview: CD74HC73E from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 23MHz, DIP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Through-Hole, 23MHz, DIP, Flip Flops. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 706-CD74HC73E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 706-CD74HC73E
Product Name Through-Hole 23MHz DIP Logic IC
Gate Type Flip-Flop, JK-Type
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHC132D,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers
Gates and Inverters - 54LS11FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
5-Channel 100MHz Transceiver - MYXAP54RHC506/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Logic - Gates and Inverters - 4081BDMQB - Lingto Electronic Limited
Specs
Gate Type NOT; AND
View Details