Texas Instruments CD74HC7266 High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates CD74HC7266MT

Description
High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC7266 High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates - CD74HC7266MT - Texas Instruments
Dallas, TX, United States
CD74HC7266 High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates
CD74HC7266MT
CD74HC7266 High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates CD74HC7266MT
High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1230941-CD74HC7266MT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1230941-CD74HC7266MT
Integrated Circuits (ICs) - Logic - Gates and Inverters 1230941-CD74HC7266MT
Win Source Part Number: 1230941-CD74HC7266MT Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74HC Package: Tape & Reel Number of Circuits: 4 Standard Package: 250 Mounting: SMD (SMT) Logic Type: XNOR (Exclusive NOR) Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF Current - Quiescent (Max): 2 µA Logic Level - Low: 0.5V ~ 1.8V Logic Level - High: 1.5V ~ 4.2V Voltage - Supply: 2V ~ 6V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-CD74HC7266MTCT,- CD74HC7266MTE4,-CD74 HC7266MT-NDR,-CD74HC 7266MTG4,2156-CD74HC 7266MT,CD74HC7266MTG 4-ND,296-28581-6,TEX TISCD74HC7266MT,-CD7 4HC7266MTE4-NDR,CD74 HC7266MTG4,CD74HC726 6MT-ND,CD74HC7266MTE 4,296-28581-2-ND,296 -28581-1-ND,-CD74HC7 266MTG4-NDR,296-CD74 HC7266MTDKR,-296-285 81-1-ND,296-28581-6- ND,CD74HC7266MTE4-ND ,296-28581-2,296-285 81-1,296-CD74HC7266M TTR Base Product Number: 74HC7266

Win Source Part Number: 1230941-CD74HC7266MT
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 250
Mounting: SMD (SMT)
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-CD74HC7266MTCT,-CD74HC7266MTE4,-CD74HC7266MT-NDR,-CD74HC7266MTG4,2156-CD74HC7266MT,CD74HC7266MTG4-ND,296-28581-6,TEXTISCD74HC7266MT,-CD74HC7266MTE4-NDR,CD74HC7266MTG4,CD74HC7266MT-ND,CD74HC7266MTE4,296-28581-2-ND,296-28581-1-ND,-CD74HC7266MTG4-NDR,296-CD74HC7266MTDKR,-296-28581-1-ND,296-28581-6-ND,CD74HC7266MTE4-ND,296-28581-2,296-28581-1,296-CD74HC7266MTTR
Base Product Number: 74HC7266

Buy Now Datasheet
Singapore, Singapore
Quad SOIC Logic IC
705-CD74HC7266MT
Quad SOIC Logic IC 705-CD74HC7266MT
Quad 2-Input XNOR Gate IC, 74HC Series, CMOS, SOIC Product overview: CD74HC7266MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC7266MT can be used for catalog matching and distributor lookup.

Quad 2-Input XNOR Gate IC, 74HC Series, CMOS, SOIC Product overview: CD74HC7266MT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC7266MT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-CD74HC7266MTCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CD74HC7266MTCT-ND
Gates and Inverters 296-CD74HC7266MTCT-ND
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-CD74HC7266MTTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-CD74HC7266MTTR-ND
Gates and Inverters 296-CD74HC7266MTTR-ND
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
CD74HC7266MT
Logic Gates CD74HC7266MT
Logic Gates Hi-Sp CMOS Quad 2-In Exclusive-NOR Gates

Logic Gates Hi-Sp CMOS Quad 2-In Exclusive-NOR Gates

Buy Now Datasheet
Gates and Inverters - CD74HC7266MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC7266MT
Gates and Inverters CD74HC7266MT
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

Buy Now
Logic - Gates and Inverters - CD74HC7266MT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC7266MT
Logic - Gates and Inverters CD74HC7266MT
IC GATE XNOR 4CH 2-INP 14SOIC

IC GATE XNOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC7266MT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC7266MT
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC7266MT
IC GATE XNOR 4CH 2-INP 14SOIC

IC GATE XNOR 4CH 2-INP 14SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC7266MT 1230941-CD74HC7266MT 705-CD74HC7266MT 296-CD74HC7266MTCT-ND CD74HC7266MT CD74HC7266MT CD74HC7266MT CD74HC7266MT
Product Name CD74HC7266 High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Quad SOIC Logic IC Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOR NOT; NOR; XNOR (Exclusive NOR) NOR; XNOR; NOR GATE, XNOR XNOR NOR; XNOR; XNOR (Exclusive NOR) NOT; NOR; XNOR NOR; XNOR
Supply Voltage 10 2V ~ 6V 6V 2V ~ 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High)
Logic Family HC
Propagation Delay 25 ns 30 ns 30 ns 30 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5427DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 5404DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers