High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates 14-SOIC -55 to 125
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 1160326-CD74HC7266M9
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
4-Bit XNOR Gate IC, CMOS, 2-Input, 14-SOIC, 6V Product overview: CD74HC7266M96G4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC7266M96G4 can be used for catalog matching and distributor lookup.
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC
IC GATE XNOR 4CH 2-INP 14SOIC
IC GATE XNOR 4CH 2-INP 14SOIC
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC7266M96G4 | CD74HC7266M96G4-ND | 1160326-CD74HC7266M96G4 | 705-CD74HC7266M96G4 | CD74HC7266M96G4 | CD74HC7266M96G4 | CD74HC7266M96G4 |
| Product Name | CD74HC7266 High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates | Gates and Inverters | Logic - Logic - Gates and Inverters - CD74HC7266M96G4 | 6V SOIC Logic IC | Gates and Inverters | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOR | XNOR | NOT | NOR; XNOR; NOR GATE, XNOR | NOR; XNOR; XNOR (Exclusive NOR) | NOT; NOR; XNOR | NOR; XNOR |
| Supply Voltage | 10 | 2V ~ 6V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | ||
| Logic Family | HC | CMOS | |||||
| Propagation Delay | 25 ns | 30 ns | 30 ns | ||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |