Texas Instruments CD74HC7266 High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates CD74HC7266M96

Description
High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates 14-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC7266 High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates - CD74HC7266M96 - Texas Instruments
Dallas, TX, United States
CD74HC7266 High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates
CD74HC7266M96
CD74HC7266 High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates CD74HC7266M96
High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates 14-SOIC -55 to 125

High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates 14-SOIC -55 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - CD74HC7266M96 - 1028449-CD74HC7266M96 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - CD74HC7266M96
1028449-CD74HC7266M96
Logic - Logic - Gates and Inverters - CD74HC7266M96 1028449-CD74HC7266M96
Manufacturer: Texas Instruments Win Source Part Number: 1028449-CD74HC7266M9 6 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: XNOR (Exclusive NOR) Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.5 V to 1.8 V Logic Level - High: 1.5 V to 4.2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1028449-CD74HC7266M96
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 30ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-28580-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28580-6-ND
Gates and Inverters 296-28580-6-ND
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-28580-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28580-2-ND
Gates and Inverters 296-28580-2-ND
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-28580-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28580-1-ND
Gates and Inverters 296-28580-1-ND
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Logic IC
705-CD74HC7266M96
SOIC Logic IC 705-CD74HC7266M96
4-Bit XNOR Gate IC, CMOS, 2-Input, SOIC, 30ns Delay Product overview: CD74HC7266M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC7266M96 can be used for catalog matching and distributor lookup.

4-Bit XNOR Gate IC, CMOS, 2-Input, SOIC, 30ns Delay Product overview: CD74HC7266M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC7266M96 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC7266M96 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC7266M96
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC7266M96
IC GATE XNOR 4CH 2-INP 14SOIC

IC GATE XNOR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - CD74HC7266M96 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
CD74HC7266M96
Gates and Inverters CD74HC7266M96
IC GATE XNOR 4CH 2-INP 14SOIC

IC GATE XNOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Logic - Gates and Inverters - CD74HC7266M96 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC7266M96
Logic - Gates and Inverters CD74HC7266M96
IC GATE XNOR 4CH 2-INP 14SOIC

IC GATE XNOR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - CD74HC7266M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC7266M96
Gates and Inverters CD74HC7266M96
XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel 14-SOIC

Buy Now
Sheung Wan, Hong Kong
Logic Gates
CD74HC7266M96
Logic Gates CD74HC7266M96
Logic Gates Hi-Sp CMOS Quad 2-In Exclusive-NOR Gates

Logic Gates Hi-Sp CMOS Quad 2-In Exclusive-NOR Gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number CD74HC7266M96 1028449-CD74HC7266M96 296-28580-6-ND 705-CD74HC7266M96 CD74HC7266M96 CD74HC7266M96 CD74HC7266M96 CD74HC7266M96 CD74HC7266M96
Product Name CD74HC7266 High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates Logic - Logic - Gates and Inverters - CD74HC7266M96 Gates and Inverters SOIC Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type NOR NOT; NOR; XNOR (Exclusive NOR) XNOR NOR; XNOR; NOR GATE, XNOR NOR; XNOR XNOR; XNOR (Exclusive NOR) NOT; NOR; XNOR NOR; XNOR; XNOR (Exclusive NOR)
Supply Voltage 10 2 V ~ 6 V 2V ~ 6V 6V 2V ~ 6V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Logic Family HC
Propagation Delay 25 ns 30 ns 30 ns 30 ns 30 ns
Operating Current 0.0200 mA 5.2 mA 0.0020 mA 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS832B Hex 2-Input OR Drivers - 5962-8852301SA - Texas Instruments
Specs
Gate Type Buffer/Driver; OR
Logic Family AS
Propagation Delay 7.5 ns
View Details
SN74LVC1G08-EP Enhanced Product Single 2-Input Positive-And Gate - 1P1G08MDBVREPG4 - Texas Instruments
Specs
Gate Type AND
Supply Voltage 1.8,2.5,3.3,5
Logic Family LVC
View Details
9 suppliers
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details