High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates 14-PDIP -55 to 125
XNOR (Exclusive NOR) IC 4 Channel 14-PDIP
LOGIC, QUAD 2-IN EX-NOR GATE, 14DIP; Logic Family / Base Number:74HC7266; Logic Type:XNOR; Output Current:5.2mA; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
XNOR (Exclusive NOR) IC 4 Channel 14-PDIP
IC GATE XNOR 4CH 2-INP 14DIP
IC GATE XNOR 4CH 2-INP 14DIP
| Texas Instruments | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC7266E | 296-33119-5-ND | 36AJ8716 | CD74HC7266E | CD74HC7266E | CD74HC7266E |
| Product Name | CD74HC7266 High Speed CMOS Logic Quad 2-Input Exclusive-NOR Gates | Gates and Inverters | Logic, Quad 2-In Ex-Nor Gate, 14Dip; Logic Family / Base Number Texas Instruments | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOR | XNOR | NOR; XNOR; XNOR | NOR; XNOR; XNOR (Exclusive NOR) | NOR; XNOR | NOT; NOR; XNOR |
| Supply Voltage | 10 | 2V ~ 6V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |
| Logic Family | HC | |||||
| Propagation Delay | 25 ns | 30 ns | ||||
| Operating Current | 0.0200 mA | 5.2 mA | 5.2 mA | 0.0020 mA |