Texas Instruments Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC640E CD74HC640E

Description
Manufacturer: Texas Instruments Win Source Part Number: 135277-CD74HC640E Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 135277-CD74HC640E Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC640E - 135277-CD74HC640E - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC640E
135277-CD74HC640E
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC640E 135277-CD74HC640E
Manufacturer: Texas Instruments Win Source Part Number: 135277-CD74HC640E Packaging: Tube/Rail Mounting: Through Hole Logic Type: Transceiver, Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C (TA) Case / Package: 20-PDIP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 135277-CD74HC640E
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Transceiver, Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: 20-PDIP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - CD74HC640E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CD74HC640E
Buffers, Drivers, Receivers, Transceivers CD74HC640E
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - CD74HC640E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
CD74HC640E
Buffers, Drivers, Receivers, Transceivers CD74HC640E
Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Transceiver, Inverting 1 Element 8 Bit per Element 3-State Output 20-PDIP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 135277-CD74HC640E CD74HC640E
Product Name Logic - Logic - Buffers, Drivers, Receivers, Transceivers - CD74HC640E Buffers, Drivers, Receivers, Transceivers
Package Type Through Hole 20-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
RF Switches - RF2436TR7 - 042316-RF2436TR7 - Win Source Electronics
Specs
Package Type SOT-5
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Supply Voltage 1.5 to 6 volts
View Details