Texas Instruments Standard Linear and Logic Logic Family / Base Number Texas Instruments CD74HC563E.

Description
Logic Family / Base Number:74HC563; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:12ns; Output Current:7.8mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes
Description
Logic Family / Base Number:74HC563; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:12ns; Output Current:7.8mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Texas Instruments - 14AC8786 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Texas Instruments
14AC8786
Logic Family / Base Number Texas Instruments 14AC8786
Logic Family / Base Number:74HC563; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:12ns; Output Current:7.8mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes

Logic Family / Base Number:74HC563; Latch Type:Transparent; IC Output Type:Tri State; Propagation Delay:12ns; Output Current:7.8mA; Logic Case Style:DIP; No. of Pins:20Pins; Supply Voltage Min:2V; Supply Voltage Max:6V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Latches
Product Number 14AC8786
Product Name Logic Family / Base Number Texas Instruments
Propagation Delay 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74LCX162373MEA - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 12 mA
View Details
Octal D-type transparent latch with 5 V tolerant inputs/outputs; 3-state - 74LVC373ABQ,115 - Nexperia B.V.
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Features ESD Protection
View Details
7 suppliers
CD74HC259 High Speed CMOS Logic 8-Bit Addressable Latch - CD74HC259E - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 6
Operating Current 0.0800 mA
View Details
7 suppliers
Dual 2-Bit Transparent Latch - 54LS75/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Latch Type D
Supply Voltage 7 V
Propagation Delay 15 ns
View Details