Texas Instruments CD74HC541 High Speed CMOS Logic Octal Non-Inverting Buffers and Line Drivers with 3-State Outputs CD74HC541PWR

Description
High Speed CMOS Logic Octal Non-Inverting Buffers and Line Drivers with 3-State Outputs 20-TSSOP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic Octal Non-Inverting Buffers and Line Drivers with 3-State Outputs 20-TSSOP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD74HC541 High Speed CMOS Logic Octal Non-Inverting Buffers and Line Drivers with 3-State Outputs - CD74HC541PWR - Texas Instruments
Dallas, TX, United States
CD74HC541 High Speed CMOS Logic Octal Non-Inverting Buffers and Line Drivers with 3-State Outputs
CD74HC541PWR
CD74HC541 High Speed CMOS Logic Octal Non-Inverting Buffers and Line Drivers with 3-State Outputs CD74HC541PWR
High Speed CMOS Logic Octal Non-Inverting Buffers and Line Drivers with 3-State Outputs 20-TSSOP -55 to 125

High Speed CMOS Logic Octal Non-Inverting Buffers and Line Drivers with 3-State Outputs 20-TSSOP -55 to 125

Buy Now Datasheet
Singapore, Singapore
8-bit 6V TSSOP Interface Transceiver IC
704-CD74HC541PWR
8-bit 6V TSSOP Interface Transceiver IC 704-CD74HC541PWR
8-Ch Buffer/Line Driver, 2-6V, 3-State, 8-bit, TSSOP, CMOS Product overview: CD74HC541PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD74HC541PWR can be used for catalog matching and distributor lookup.

8-Ch Buffer/Line Driver, 2-6V, 3-State, 8-bit, TSSOP, CMOS Product overview: CD74HC541PWR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD74HC541PWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1371281-CD74HC541PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1371281-CD74HC541PWR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1371281-CD74HC541PWR
Win Source Part Number: 1371281-CD74HC541PWR Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -55°C ~ 125°C (TA) Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74HC Package: Tape & Reel Product Status: Active Package / Case: 20-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 20-TSSOP Base Product Number: 74HC541 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 6V Output Type: 3-State Logic Type: Buffer, Non-Inverting Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 8

Win Source Part Number: 1371281-CD74HC541PWR
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -55°C ~ 125°C (TA)
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74HC
Package: Tape & Reel
Product Status: Active
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Base Product Number: 74HC541
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Output Type: 3-State
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 8

Buy Now Datasheet
 - CD74HC541PWR - Rochester Electronics
Newburyport, MA, United States
Bus Driver, HC/UH Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Bus Driver, HC/UH Series, 8-Func, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet
Logic ICs >> Buffer/Driver/Transceiver - CD74HC541PWR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Buffer/Driver/Transceiver
CD74HC541PWR
Logic ICs >> Buffer/Driver/Transceiver CD74HC541PWR
7.8mA 8 2V~6V 7.8mA 1 TSSOP-20 Buffer/Driver/Transc eiver ROHS

7.8mA 8 2V~6V 7.8mA 1 TSSOP-20 Buffer/Driver/Transceiver ROHS

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number CD74HC541PWR 704-CD74HC541PWR 1371281-CD74HC541PWR CD74HC541PWR CD74HC541PWR
Product Name CD74HC541 High Speed CMOS Logic Octal Non-Inverting Buffers and Line Drivers with 3-State Outputs 8-bit 6V TSSOP Interface Transceiver IC Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Logic ICs >> Buffer/Driver/Transceiver
Technology HC
Device Type Line / Bus Driver; Buffer Transceiver Receiver; Transceiver; Buffer Line / Bus Driver Transceiver; Buffer
Features RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

CD74ACT541 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT541E - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
2 suppliers
CD74ACT244 Octal Non-Inverting Buffers/Line Drivers with 3-State Outputs - CD74ACT244M96E4 - Texas Instruments
Specs
Technology ACT
Device Type Line / Bus Driver; Buffer
Features RoHS
View Details
Universal Bus Functions - 74ALVCH16525DLRG4 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3.6V; Other; 1.65V ~ 3.6V
View Details