CD74HC541E is an octal non-inverting buffer and line driver with three-state outputs, packaged in a 20-pin PDIP with dimensions of 25.40 mm × 6.35 mm. It operates from 2 V to 6 V, features a typical propagation delay of 9 ns at 5 V and 15 pF load, and drives up to 15 LSTTL loads. The device supports a wide operating temperature range of -55°C to 125°C and has CMOS input compatibility with LSTTL input thresholds. Balanced propagation delays and low power consumption characterize its operation.
High Speed CMOS Logic Octal Non-Inverting Buffers and Line Drivers with 3-State Outputs 20-PDIP -55 to 125
8-CH 3-ST Buffer/Line Driver, Non-Inv, CMOS, 20-Pin PDIP Product overview: CD74HC541E from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-CD74HC541E can be used for catalog matching and distributor lookup.
Texas Instruments CD74HC541E Buffer
Texas Instruments CD74HC541E Buffer
Texas Instruments CD74HC541E Buffer
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | CD74HC541E | 704-CD74HC541E | 2494910 |
| Product Name | CD74HC541 High Speed CMOS Logic Octal Non-Inverting Buffers and Line Drivers with 3-State Outputs | Interface Transceiver IC | Line Interface ICs |
| Technology | HC | ||
| Device Type | Line / Bus Driver; Buffer | Transceiver | Line / Bus Driver; Buffer; CMOS |
| Features | RoHS | RoHS | |
| Supply Voltage | Other; 6 |