Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Multivibrators CD74HC4538NS

Description
IC MULTIVIB MONO DUAL HS 16SO
Description
IC MULTIVIB MONO DUAL HS 16SO

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Multivibrators - CD74HC4538NS - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Multivibrators
CD74HC4538NS
Integrated Circuits (ICs) - Logic - Multivibrators CD74HC4538NS
IC MULTIVIB MONO DUAL HS 16SO

IC MULTIVIB MONO DUAL HS 16SO

Supplier's Site
Multivibrators - CD74HC4538NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
CD74HC4538NS
Multivibrators CD74HC4538NS
Monostable Multivibrator 21 ns 16-SO

Monostable Multivibrator 21 ns 16-SO

Buy Now

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number CD74HC4538NS CD74HC4538NS
Product Name Integrated Circuits (ICs) - Logic - Multivibrators Multivibrators
Package Type Other; 21 ns SOIC; Other; 16-SOIC (0.209\", 5.30mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

 - HEC4528BT,112 - Rochester Electronics
Specs
Package Type Other; SO16
Logic Family CMOS
View Details
3 suppliers
SN74AHC123A Dual Retriggerable Monostable Multivibrators - SN74AHC123ADG4 - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; PDIP,SOIC,SSOP,TSSOP,TVSOP
View Details
Logic - Multivibrators - CD74HCT423E - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Monostable Multivibrator - 951 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 4.5 - 5.5 VDC
Package Type DIP; Other (optional feature); Lead Can / Flat Pack
Propagation Delay 40 ns
View Details