High Speed CMOS Logic Dual Binary Up-Counters 16-SOIC -55 to 125
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC
IC DUAL BINARY UP-COUNTER 16SOIC
IC BINARY COUNTR DL 4BIT 16SOIC
Counter IC Binary Counter 2 Element 4 Bit Positive, Negative 16-SOIC
| Texas Instruments | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Counters | Logic Counters | Logic Counters | Logic Counters |
| Product Number | CD74HC4520MT | 296-CD74HC4520MTTR-ND | CD74HC4520MT | CD74HC4520MT | CD74HC4520MT |
| Product Name | CD74HC4520 High Speed CMOS Logic Dual Binary Up-Counters | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 6 | 2 V ~ 6 V | |||
| Package Type | PDIP,SOIC | SOIC; "16-SOIC (0.154"", 3.90mm Width)" | SOIC | SOIC; 16-SOIC (0.154\", 3.90mm Width) | |
| Logic Family | HC | ||||
| Number of Stages (Bits) | 4 bits | ||||
| Operating Current | 0.0800 mA |