Texas Instruments High-Performance Analog Timer/Counter CD74HC4520M96

Description
(PRICE/TC), SYN COUNTER, DUAL, BINARY, 4 STAGE, SOIC; LOGIC FAMILY / BASE NUMBER:74HC4520; COUNTER TYPE:BINARY, UP; CLOCK FREQUENCY:60MHZ; COUNT MAXIMUM:15; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V;ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY
Description
(PRICE/TC), SYN COUNTER, DUAL, BINARY, 4 STAGE, SOIC; LOGIC FAMILY / BASE NUMBER:74HC4520; COUNTER TYPE:BINARY, UP; CLOCK FREQUENCY:60MHZ; COUNT MAXIMUM:15; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V;ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Timer/Counter - 17226288 - Radwell International
Willingboro, NJ, United States
Timer/Counter
17226288
Timer/Counter 17226288
(PRICE/TC), SYN COUNTER, DUAL, BINARY, 4 STAGE, SOIC; LOGIC FAMILY / BASE NUMBER:74HC4520; COUNTER TYPE:BINARY, UP; CLOCK FREQUENCY:60MHZ; COUNT MAXIMUM:15; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V;ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC), SYN COUNTER, DUAL, BINARY, 4 STAGE, SOIC; LOGIC FAMILY / BASE NUMBER:74HC4520; COUNTER TYPE:BINARY, UP; CLOCK FREQUENCY:60MHZ; COUNT MAXIMUM:15; LOGIC CASE STYLE:SOIC; NO. OF PINS:16PINS; SUPPLY VOLTAGE MIN:2V; SUPPLY VOLTAGE MAX:6V;ROHS COMPL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Electromechanical Counters
Product Number 17226288
Product Name Timer/Counter
Unlock Full Specs
to access all available technical data

Similar Products

Non-Reset Electromechanical Counter, KE610 Series - KE610AC240 - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Functions Count Totalizer
View Details
DIN Hour Meter - FKA Series - CARLO GAVAZZI Automation Components
CARLO GAVAZZI Automation Components
Specs
Operating Temperature 14 to 151 F (-10 to 66 C)
Instrument Type Timer
Technology Electronic
View Details
Non-Reset Counter, 6 Digit, 115Vac; No. Of Digits / Alpha Trumeter - 46AC8416 - Newark, An Avnet Company
Specs
Operating Temperature 23 to ? F (-5 to ? C)
Digit Height 0.1600 inches (4.06 mm)
Signal Input Type Voltage
View Details
2 suppliers