Texas Instruments PMIC - PMIC - Display Drivers - CD74HC4511PWTE4 CD74HC4511PWTE4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1028427-CD74HC4511PW TE4 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Operating Supply Current: 8μA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1028427-CD74HC4511PW TE4 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Operating Supply Current: 8μA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - CD74HC4511PWTE4 - 1028427-CD74HC4511PWTE4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - CD74HC4511PWTE4
1028427-CD74HC4511PWTE4
PMIC - PMIC - Display Drivers - CD74HC4511PWTE4 1028427-CD74HC4511PWTE4
Manufacturer: Texas Instruments Win Source Part Number: 1028427-CD74HC4511PW TE4 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Operating Supply Current: 8μA Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1028427-CD74HC4511PWTE4
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LED
Digits or Characters: 1 Digit
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Operating Supply Current: 8μA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1028427-CD74HC4511PWTE4
Product Name PMIC - PMIC - Display Drivers - CD74HC4511PWTE4
Supply Voltage Other; 2 V ~ 6 V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Specialized - 34R3430-4CVR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details