TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
CD74HC4511PWRG4 -- DISPLAY DRIVERS
Texas Instruments High-Performance Analog
Display Drivers
CD74HC4511PWRG4
Description
LED Driver 16-TSSOP
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
LED Driver 16-TSSOP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
CD74HC4511PWRG4-ND |
CD74HC4511PWRG4 |
|
Product Name
|
Display Drivers |
Display Drivers |
|
Technology
|
BCD
|
BCD
|
|
Supply Voltage
|
Other; 2V ~ 6V
|
Other; 2V ~ 6V
|
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
-55 to 125 C (-67 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Features
RoHS
Supply Voltage
Other; 3.3V
View Details
Technology
RS422
Package Type
DIP; PDIP; PDIP16
View Details
2 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details