Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers CD74HC4511PWR

Description
Win Source Part Number: 1368315-CD74HC4511PW R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74HC Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: 74HC4511 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 6V Configuration: 7 Segment Current - Supply: 8 µA Display Type: LED Interface: BCD Digits or Characters: 1 Digit
Request a Quote Datasheet
Description
Win Source Part Number: 1368315-CD74HC4511PW R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74HC Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: 74HC4511 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 6V Configuration: 7 Segment Current - Supply: 8 µA Display Type: LED Interface: BCD Digits or Characters: 1 Digit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers - 1368315-CD74HC4511PWR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
1368315-CD74HC4511PWR
Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers 1368315-CD74HC4511PWR
Win Source Part Number: 1368315-CD74HC4511PW R Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Texas Instruments Series: 74HC Package: Tape & Reel Product Status: Active Package / Case: 16-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 16-TSSOP Base Product Number: 74HC4511 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2V ~ 6V Configuration: 7 Segment Current - Supply: 8 µA Display Type: LED Interface: BCD Digits or Characters: 1 Digit

Win Source Part Number: 1368315-CD74HC4511PWR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Series: 74HC
Package: Tape & Reel
Product Status: Active
Package / Case: 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 16-TSSOP
Base Product Number: 74HC4511
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 6V
Configuration: 7 Segment
Current - Supply: 8 µA
Display Type: LED
Interface: BCD
Digits or Characters: 1 Digit

Buy Now Datasheet
Display Drivers - 296-23208-2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-23208-2-ND
Display Drivers 296-23208-2-ND
LED Driver 16-TSSOP

LED Driver 16-TSSOP

Buy Now Datasheet
Display Drivers - 296-23208-1-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-23208-1-ND
Display Drivers 296-23208-1-ND
LED Driver 16-TSSOP

LED Driver 16-TSSOP

Buy Now Datasheet
Display Drivers - 296-23208-6-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-23208-6-ND
Display Drivers 296-23208-6-ND
LED Driver 16-TSSOP

LED Driver 16-TSSOP

Buy Now Datasheet
Display Drivers - CD74HC4511PWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
CD74HC4511PWR
Display Drivers CD74HC4511PWR
LED Driver 16-TSSOP

LED Driver 16-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1368315-CD74HC4511PWR 296-23208-2-ND CD74HC4511PWR
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - Display Drivers Display Drivers Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 2V ~ 6V Other; 2V ~ 6V Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Telecom - SI3205-D-FSR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
 - 26LS34DC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; CDIP; CDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details