Texas Instruments High-Performance Analog PMIC - PMIC - Display Drivers - CD74HC4511MT CD74HC4511MT

Description
Manufacturer: Texas Instruments Win Source Part Number: 771391-CD74HC4511MT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 2 V ~ 6 V Interface: BCD Display Type: LED Digits or Characters: 1 Digit Family Name: CD74HC4511 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): HD74HC4511RP; 74HC4511D; HD74HC4511RPEL; 74HC4511D,653; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 771391-CD74HC4511MT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 2 V ~ 6 V Interface: BCD Display Type: LED Digits or Characters: 1 Digit Family Name: CD74HC4511 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): HD74HC4511RP; 74HC4511D; HD74HC4511RPEL; 74HC4511D,653; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - CD74HC4511MT - 771391-CD74HC4511MT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - CD74HC4511MT
771391-CD74HC4511MT
PMIC - PMIC - Display Drivers - CD74HC4511MT 771391-CD74HC4511MT
Manufacturer: Texas Instruments Win Source Part Number: 771391-CD74HC4511MT Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Configuration: 7 Segment Operating Supply Voltage: 2 V ~ 6 V Interface: BCD Display Type: LED Digits or Characters: 1 Digit Family Name: CD74HC4511 Categories: Integrated Circuits (ICs) Operating Supply Current: 8μA Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): HD74HC4511RP; 74HC4511D; HD74HC4511RPEL; 74HC4511D,653; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 771391-CD74HC4511MT
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Configuration: 7 Segment
Operating Supply Voltage: 2 V ~ 6 V
Interface: BCD
Display Type: LED
Digits or Characters: 1 Digit
Family Name: CD74HC4511
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8μA
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): HD74HC4511RP; 74HC4511D; HD74HC4511RPEL; 74HC4511D,653;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - 296-CD74HC4511MTCT-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-CD74HC4511MTCT-ND
Display Drivers 296-CD74HC4511MTCT-ND
LED Driver 16-SOIC

LED Driver 16-SOIC

Buy Now Datasheet
Display Drivers - 296-CD74HC4511MTTR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-CD74HC4511MTTR-ND
Display Drivers 296-CD74HC4511MTTR-ND
LED Driver 16-SOIC

LED Driver 16-SOIC

Buy Now Datasheet
Display Drivers - 296-CD74HC4511MTDKR-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-CD74HC4511MTDKR-ND
Display Drivers 296-CD74HC4511MTDKR-ND
LED Driver 16-SOIC

LED Driver 16-SOIC

Buy Now Datasheet
Display Drivers - CD74HC4511MT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
CD74HC4511MT
Display Drivers CD74HC4511MT
LED Driver 16-SOIC

LED Driver 16-SOIC

Buy Now

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 771391-CD74HC4511MT 296-CD74HC4511MTCT-ND CD74HC4511MT
Product Name PMIC - PMIC - Display Drivers - CD74HC4511MT Display Drivers Display Drivers
Device Type Sensor Interface LCD Driver
Supply Voltage Other; 2 V ~ 6 V Other; 2V ~ 6V Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3220-KQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface module - 289-714 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Specialized - AD9888KS-140 - Lingto Electronic Limited
Specs
Technology 2-Wire Serial
Device Type Sensor Interface
Package Type QFP; 128-BFQFP
View Details