Texas Instruments High-Performance Analog Display Drivers CD74HC4511M96

Description
LED Driver 16-SOIC
Request a Quote Datasheet
Description
LED Driver 16-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 296-24355-6-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-24355-6-ND
Display Drivers 296-24355-6-ND
LED Driver 16-SOIC

LED Driver 16-SOIC

Buy Now Datasheet
Display Drivers - 296-24355-2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-24355-2-ND
Display Drivers 296-24355-2-ND
LED Driver 16-SOIC

LED Driver 16-SOIC

Buy Now Datasheet
Display Drivers - 296-24355-1-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
296-24355-1-ND
Display Drivers 296-24355-1-ND
LED Driver 16-SOIC

LED Driver 16-SOIC

Buy Now Datasheet
PMIC - PMIC - Display Drivers - CD74HC4511M96 - 118885-CD74HC4511M96 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - CD74HC4511M96
118885-CD74HC4511M96
PMIC - PMIC - Display Drivers - CD74HC4511M96 118885-CD74HC4511M96
Manufacturer: Texas Instruments Win Source Part Number: 118885-CD74HC4511M96 Packaging: Reel - TR Mounting: SMD (SMT) Configuration: 7 Segment Display Type: LED Digits or Characters: 1 Digit Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 16-SOIC Supply Voltage - Operating: 2 V to 6 V Operating Supply Current: 8μA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 118885-CD74HC4511M96
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: 7 Segment
Display Type: LED
Digits or Characters: 1 Digit
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 2 V to 6 V
Operating Supply Current: 8μA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Display Drivers - CD74HC4511M96 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
CD74HC4511M96
Display Drivers CD74HC4511M96
LED Driver 16-SOIC

LED Driver 16-SOIC

Buy Now

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 296-24355-6-ND 118885-CD74HC4511M96 CD74HC4511M96
Product Name Display Drivers PMIC - PMIC - Display Drivers - CD74HC4511M96 Display Drivers
Technology BCD BCD
Supply Voltage Other; 2V ~ 6V Other; 2 V ~ 6 V Other; 2V ~ 6V
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5350CA-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -10 C (14 F)
View Details
6 suppliers
Interface Transceiver IC - 702-SI32178-B-FM - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
4 suppliers
 - 26LS32PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382102408240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details