Texas Instruments High-Performance Analog Logic IC CD74HC4351M

Description
ANALOG MUX/DMUX, 8 X 1, SOIC-20; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:1CIRCUITS; ON STATE RESISTANCE MAX:130OHM; SUPPLY VOLTAGE RANGE:2V TO. FREE 2 YEAR RADWELL WARRANTY
Description
ANALOG MUX/DMUX, 8 X 1, SOIC-20; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:1CIRCUITS; ON STATE RESISTANCE MAX:130OHM; SUPPLY VOLTAGE RANGE:2V TO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 17135079 - Radwell International
Willingboro, NJ, United States
Logic IC
17135079
Logic IC 17135079
ANALOG MUX/DMUX, 8 X 1, SOIC-20; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:1CIRCUITS; ON STATE RESISTANCE MAX:130OHM; SUPPLY VOLTAGE RANGE:2V TO. FREE 2 YEAR RADWELL WARRANTY

ANALOG MUX/DMUX, 8 X 1, SOIC-20; MULTIPLEXER CONFIGURATION:8:1; NO. OF CIRCUITS:1CIRCUITS; ON STATE RESISTANCE MAX:130OHM; SUPPLY VOLTAGE RANGE:2V TO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 17135079
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2222711P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type Buffer/Driver; Buffer
Logic Family Buffer
Inputs 1
View Details
CD54HCT11 High Speed CMOS Logic Triple 3-Input AND Gates - 5962-8970901CA - Texas Instruments
Specs
Gate Type AND
Logic Family HCT
Propagation Delay 42 ns
View Details
3 suppliers
Triple 3-Input NOR - MYXAP54RHC27/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 1727-2765-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers