Texas Instruments Standard Linear and Logic Multivibrator, Monostable, Dual, Soic-16; Logic Family / Base Number Texas Instruments CD74HC423M .

Description
MULTIVIBRATOR, MONOSTABLE, DUAL, SOIC-16; Logic Family / Base Number:74HC423; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes
Description
MULTIVIBRATOR, MONOSTABLE, DUAL, SOIC-16; Logic Family / Base Number:74HC423; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Multivibrator, Monostable, Dual, Soic-16; Logic Family / Base Number Texas Instruments - 24M1003 - Newark, An Avnet Company
Chicago, IL, United States
Multivibrator, Monostable, Dual, Soic-16; Logic Family / Base Number Texas Instruments
24M1003
Multivibrator, Monostable, Dual, Soic-16; Logic Family / Base Number Texas Instruments 24M1003
MULTIVIBRATOR, MONOSTABLE, DUAL, SOIC-16; Logic Family / Base Number:74HC423; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

MULTIVIBRATOR, MONOSTABLE, DUAL, SOIC-16; Logic Family / Base Number:74HC423; Multivibrator Type:Retriggerable Monostable; Output Current:-; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:16Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Monostable Multivibrators
Product Number 24M1003
Product Name Multivibrator, Monostable, Dual, Soic-16; Logic Family / Base Number Texas Instruments
Supply Voltage 6V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Multivibrators - 74HC4538DB,118 - 1008491-74HC4538DB,118 - Win Source Electronics
Specs
Supply Voltage 2 V ~ 6 V
Package Type SOP; SSOP; Other; 16-SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
5 suppliers
Logic - Multivibrators - MC14538BD - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 8.8 mA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD4047B CMOS Low-Power Monostable/Astable Multivibrator - CD4047BE - Texas Instruments
Specs
Supply Voltage 3V; 10
Package Type Other; PDIP,SO,SOIC,TSSOP
Logic Family CD4000
View Details
9 suppliers
Monostable Multivibrator - 162/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Number of units in IC 1
View Details