High Speed CMOS Logic Triple 3-Input OR Gates 14-TSSOP -55 to 125
OR Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14
3-Input OR Gate IC, 3-Ch, 2-6V, 17ns, 5.2mA, TSSOP Product overview: CD74HC4075PWT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC4075PWT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 771389-CD74HC4075PWT
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: CD74HC4075
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HC4075PWJ; 74HC4075PW; 74HC4075PW-Q100J; M74HC4075TTR;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
OR Gate IC 3 Channel 14-TSSOP
OR Gate IC 3 Channel 14-TSSOP
IC GATE OR 3CH 3-INP 14TSSOP
Logic Gates Hi-Speed CMOS Logic 3 3-Input OR Gate
OR Gate IC 3 Channel 14-TSSOP
IC GATE OR 3CH 3-INP 14TSSOP
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC4075PWT | CD74HC4075PWT | 705-CD74HC4075PWT | 771389-CD74HC4075PWT | 296-CD74HC4075PWTTR-ND | CD74HC4075PWT | CD74HC4075PWT | CD74HC4075PWT | CD74HC4075PWT |
| Product Name | CD74HC4075 High Speed CMOS Logic Triple 3-Input OR Gates | 6V 5.2mA TSSOP Logic IC | Logic - Logic - Gates and Inverters - CD74HC4075PWT | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR; OR GATE | NOT; OR; OR Gate | OR | OR | OR; OR Gate | NOT; OR | |
| Supply Voltage | 5V; 5 | 6V | 2 V ~ 6 V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |||
| Logic Family | HC | CMOS | CMOS | ||||||
| Propagation Delay | 25 ns | 17 ns | 17 ns | 17 ns | |||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |