High Speed CMOS Logic Triple 3-Input OR Gates 14-TSSOP -55 to 125
OR Gate IC 3 Channel 14-TSSOP
OR Gate IC 3 Channel 14-TSSOP
OR Gate IC 3 Channel 14-TSSOP
OR Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14
Win Source Part Number: 1153861-CD74HC4075PW
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74HC
Package: Tape & Reel
Number of Circuits: 3
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2 µA
Logic Level - Low: 0.5V ~ 1.8V
Logic Level - High: 1.5V ~ 4.2V
Voltage - Supply: 2V ~ 6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-9228-1-ND,CD74H
Base Product Number: 74HC4075
3-Input OR Gate IC, 2V-6V, 3-Ch, 5.2mA, 17ns, TSSOP Product overview: CD74HC4075PWR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, 5.2mA, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, 5.2mA, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC4075PWR can be used for catalog matching and distributor lookup.
IC GATE OR 3CH 3-INP 14TSSOP
IC GATE OR 3CH 3-INP 14TSSOP
IC GATE OR 3CH 3-INP 14TSSOP
OR Gate IC 3 Channel 14-TSSOP
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC4075PWR | 296-9228-2-ND | CD74HC4075PWR | 1153861-CD74HC4075PWR | 705-CD74HC4075PWR | CD74HC4075PWR | CD74HC4075PWR | CD74HC4075PWR | CD74HC4075PWR | CD74HC4075PWR |
| Product Name | CD74HC4075 High Speed CMOS Logic Triple 3-Input OR Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | 2V 6V 5.2mA TSSOP Logic IC | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Gates and Inverters | |
| Gate Type | OR | OR | OR | NOT; OR; OR Gate | OR; OR GATE | NOT; OR | OR | OR; OR Gate | OR; OR Gate | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | 2V ~ 6V | |||
| Logic Family | HC | CMOS | ||||||||
| Propagation Delay | 25 ns | 17 ns | 17 ns | 17 ns | 17 ns | |||||
| Operating Current | 0.0200 mA | 0.0020 mA | 5.2 mA | 5.2 mA |