High Speed CMOS Logic Triple 3-Input OR Gates 14-TSSOP -55 to 125
OR Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14
OR Gate IC 3 Channel 14-TSSOP
3-Input OR Gate IC, 3-Ch, 2-6V, 17ns, CMOS, TSSOP Product overview: CD74HC4075PW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC4075PW can be used for catalog matching and distributor lookup.
IC GATE OR 3CH 3-INP 14TSSOP
OR Gate IC 3 Channel 14-TSSOP
IC GATE OR 3CH 3-INP 14TSSOP
Logic Gates Hi-Speed CMOS Logic 3 3-Input OR Gate
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC4075PW | CD74HC4075PW | 296-33089-5-ND | 705-CD74HC4075PW | CD74HC4075PW | CD74HC4075PW | CD74HC4075PW | CD74HC4075PW |
| Product Name | CD74HC4075 High Speed CMOS Logic Triple 3-Input OR Gates | Gates and Inverters | 6V TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | |
| Gate Type | OR | OR | OR | OR; OR GATE | OR | OR; OR Gate | NOT; OR | |
| Supply Voltage | 5V; 5 | 2V ~ 6V | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |||
| Logic Family | HC | CMOS | ||||||
| Propagation Delay | 25 ns | 17 ns | 17 ns | |||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA |