High Speed CMOS Logic Triple 3-Input OR Gates 14-SO -55 to 125
OR Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14
3-Input OR Gate IC, 3-Ch, 2-6V, CMOS, 14-SO, 17ns PD Product overview: CD74HC4075NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 6V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC4075NSR can be used for catalog matching and distributor lookup.
OR Gate IC 3 Channel 14-SO
OR Gate IC 3 Channel 14-SO
OR Gate IC 3 Channel 14-SO
IC GATE OR 3CH 3-INP 14SOP
Logic Gates Hi-Speed CMOS Logic 3 3-Input OR Gate
IC GATE OR 3CH 3-INP 14SO
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC4075NSR | CD74HC4075NSR | 705-CD74HC4075NSR | 296-31595-1-ND | CD74HC4075NSR | CD74HC4075NSR | CD74HC4075NSR | CD74HC4075NSR |
| Product Name | CD74HC4075 High Speed CMOS Logic Triple 3-Input OR Gates | 6V Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | OR | OR; OR GATE | OR | NOT; OR | OR; OR Gate | OR | |
| Supply Voltage | 5V; 5 | 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | |||
| Logic Family | HC | CMOS | ||||||
| Propagation Delay | 25 ns | 17 ns | 17 ns | |||||
| Operating Current | 0.0200 mA | 0.0020 mA | 5.2 mA |