High Speed CMOS Logic Triple 3-Input OR Gates 14-SOIC -55 to 125
3-Input OR Gate IC, 3CH, 5.2mA, 6V, SOIC Product overview: CD74HC4075MTG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.2mA, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.2mA, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC4075MTG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1028418-CD74HC4075MT
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC GATE OR 3CH 3-INP 14-SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC4075MTG4 | 705-CD74HC4075MTG4 | 1028418-CD74HC4075MTG4 | 815-CD74HC4075MTG4 |
| Product Name | CD74HC4075 High Speed CMOS Logic Triple 3-Input OR Gates | 5.2mA 6V SOIC Logic IC | Logic - Logic - Gates and Inverters - CD74HC4075MTG4 | IC GATE OR 3CH 3-INP 14-SOIC |
| Gate Type | OR | OR; OR GATE | NOT; OR; OR Gate | OR |
| Supply Voltage | 5V; 5 | 6V | 2 V ~ 6 V | 4.5V |
| Logic Family | HC | CMOS; CMOS | ||
| Propagation Delay | 25 ns | 17 ns | 17 ns | 17 ns |
| Operating Current | 0.0200 mA |