High Speed CMOS Logic Triple 3-Input OR Gates 14-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 012932-CD74HC4075M96
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 3
Current - Output High, Low: 5.2mA, 5.2mA
Max Propagation Delay @ V, Max CL: 17ns @ 6V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.5 V to 1.8 V
Logic Level - High: 1.5 V to 4.2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Triple 3-Input OR Gate IC, CMOS, 17ns, SOIC Product overview: CD74HC4075M96 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC4075M96 can be used for catalog matching and distributor lookup.
OR Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14
OR Gate IC 3 Channel 14-SOIC
OR Gate IC 3 Channel 14-SOIC
OR Gate IC 3 Channel 14-SOIC
IC GATE OR 3CH 3-INP 14SOIC
IC GATE OR 3CH 3-INP 14SOIC
IC GATE OR 3CH 3-INP 14SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC4075M96 | 012932-CD74HC4075M96 | 705-CD74HC4075M96 | CD74HC4075M96 | 296-14534-1-ND | CD74HC4075M96 | CD74HC4075M96 | CD74HC4075M96 | CD74HC4075M96 | CD74HC4075M96 |
| Product Name | CD74HC4075 High Speed CMOS Logic Triple 3-Input OR Gates | Logic - Logic - Gates and Inverters - CD74HC4075M96 | SOIC Logic IC | Gates and Inverters | Gates and Inverters | Gates and Inverters | Logic Gates | Logic - Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | OR | NOT; OR; OR Gate | OR; OR GATE | OR | OR | OR; OR Gate | OR; OR Gate | NOT; OR | OR | |
| Supply Voltage | 5V; 5 | 2 V ~ 6 V | 6V | 2V ~ 6V | 2V ~ 6V | 2V ~ 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | |||
| Logic Family | HC | CMOS | ||||||||
| Propagation Delay | 25 ns | 17 ns | 17 ns | 17 ns | 17 ns | |||||
| Operating Current | 0.0200 mA | 5.2 mA | 5.2 mA | 0.0020 mA |