High Speed CMOS Logic Triple 3-Input OR Gates 14-SOIC -55 to 125
OR Gate, HC/UH Series, 3-Func, 3-Input, CMOS, PDSO14
Triple 3-Input OR Gate IC, CMOS, SOIC, 2V-6V Product overview: CD74HC4075M from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2V, 6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 2V, 6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-CD74HC4075M can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1160290-CD74HC4075M
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
OR Gate IC 3 Channel 14-SOIC
IC GATE OR 3CH 3-INP 14SOIC
IC, HI SPEED TRIPLE CMOS, SMD; Logic Family / Base Number:74HC4075; Logic Type:OR; Output Current:5.2mA; No. of Inputs:3; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC Family:74HC; RoHS Compliant: Yes
IC GATE OR 3CH 3-INP 14SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | CD74HC4075M | CD74HC4075M | 705-CD74HC4075M | 1160290-CD74HC4075M | 296-9227-5-ND | CD74HC4075M | 26AJ5538 | CD74HC4075M | CD74HC4075M | CD74HC4075M |
| Product Name | CD74HC4075 High Speed CMOS Logic Triple 3-Input OR Gates | 2V 6V SOIC Logic IC | Logic - Logic - Gates and Inverters - CD74HC4075M | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Ic, Hi Speed Triple Cmos, Smd; Logic Family / Base Number Texas Instruments | Logic - Gates and Inverters | Gates and Inverters | Logic Gates | |
| Gate Type | OR | OR | OR; OR GATE | NOT | OR | OR | OR; OR | NOT; OR | OR; OR Gate | |
| Supply Voltage | 5V; 5 | 6V | 2V ~ 6V | 6V | 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) | 2V ~ 6V | ||||
| Logic Family | HC | CMOS | CMOS | |||||||
| Propagation Delay | 25 ns | 17 ns | 17 ns | |||||||
| Operating Current | 0.0200 mA | 5.2 mA | 0.0020 mA | 5.2 mA |