Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC4075E-NG

Description
IC GATE OR 3CH 3-INP 14DIP
Datasheet
Description
IC GATE OR 3CH 3-INP 14DIP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Gates and Inverters - CD74HC4075E-NG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
CD74HC4075E-NG
Integrated Circuits (ICs) - Logic - Gates and Inverters CD74HC4075E-NG
IC GATE OR 3CH 3-INP 14DIP

IC GATE OR 3CH 3-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - CD74HC4075E-NG - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
CD74HC4075E-NG
Logic - Gates and Inverters CD74HC4075E-NG
IC GATE OR 3CH 3-INP 14DIP

IC GATE OR 3CH 3-INP 14DIP

Supplier's Site Datasheet
Gates and Inverters - CD74HC4075E-NG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
CD74HC4075E-NG
Gates and Inverters CD74HC4075E-NG
OR Gate IC 3 Channel 14-PDIP

OR Gate IC 3 Channel 14-PDIP

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates
Product Number CD74HC4075E-NG CD74HC4075E-NG CD74HC4075E-NG
Product Name Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type OR NOT; OR OR; OR Gate
Supply Voltage 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V
Operating Current 0.0020 mA 5.2 mA
Low Level Output Current (Sink) 5.2 mA
Unlock Full Specs
to access all available technical data

Similar Products

Hex Inverter, Schmitt - MYXAF54RHC14/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details
Logic - Gates and Inverters - 54LS27LM - Lingto Electronic Limited
Specs
Gate Type NOT; NOR
View Details
Gates and Inverters - 74AHC1G86GW,165-ND - DigiKey
Specs
Gate Type XOR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
4 suppliers