Texas Instruments High-Performance Analog Logic IC CD74HC4067M96

Description
ANALOGUE MULTIPLEXER, SINGLE, 16:1, SOIC24, MULTIPLEXER CONFIGURATION:16:1, NO. OF CIRCUITS:1CIRCUITS, ON STATE RESISTANCE MAX:180OHM, SUPPLY VOLTAGE RANGE:2V TO 6V, CASE:SOIC, NO. OF PINS:24PINS, ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY
Description
ANALOGUE MULTIPLEXER, SINGLE, 16:1, SOIC24, MULTIPLEXER CONFIGURATION:16:1, NO. OF CIRCUITS:1CIRCUITS, ON STATE RESISTANCE MAX:180OHM, SUPPLY VOLTAGE RANGE:2V TO 6V, CASE:SOIC, NO. OF PINS:24PINS, ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Logic IC - 16623796 - Radwell International
Willingboro, NJ, United States
Logic IC
16623796
Logic IC 16623796
ANALOGUE MULTIPLEXER, SINGLE, 16:1, SOIC24, MULTIPLEXER CONFIGURATION:16:1, NO. OF CIRCUITS:1CIRCUITS, ON STATE RESISTANCE MAX:180OHM, SUPPLY VOLTAGE RANGE:2V TO 6V, CASE:SOIC, NO. OF PINS:24PINS, ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

ANALOGUE MULTIPLEXER, SINGLE, 16:1, SOIC24, MULTIPLEXER CONFIGURATION:16:1, NO. OF CIRCUITS:1CIRCUITS, ON STATE RESISTANCE MAX:180OHM, SUPPLY VOLTAGE RANGE:2V TO 6V, CASE:SOIC, NO. OF PINS:24PINS, ROHS COMPLIANT: Y. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Logic Gates
Product Number 16623796
Product Name Logic IC
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 2138992 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Gates and Inverters - Multi-Function, Configurable - 5404DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Dual 3-Input Majority Voter w/ error output - AF54RHC301BLT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
TSSOP Logic IC - 708-74AHC573PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details