Multiplexer Configuration:16:1; No. of Circuits:1Circuits; On State Resistance Max:90ohm; Supply Voltage Range:2V to 6V; Analogue Multiplexer Case:SOIC; No. of Pins:24Pins; Operating Temperature Min:-55°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 14AC8784 |
| Product Name | Multiplexer Configuration Texas Instruments |
| Standards and Certifications | RoHS |
| Supply Voltage (VS) | 2 to 6 volts |
| Ron | 90 ohms |